- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Shielded
- Inductance-Nom (L)
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Viking Tech Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WL08JT56N Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.18 Ω | VIKING TECH CORP | 125 °C | -40 °C | 1111 | - | 2.13 mm | 2.92 mm | SMT | 2.79 mm | Active | Yes | 1300 MHz | Q IS MEASURED AT 350MHZ | 5% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 50 MHz | RF INDUCTOR | DUAL ENDED | 65 | GENERAL PURPOSE INDUCTOR | 1008 | NO | 1 A | 0.056 µH | ||
![]() DRGH895KB333 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 64.2 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 9.5 mm | Radial | - | Active | Yes | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | - | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.048 A | 33000 µH | ||
![]() NL20KT222 Viking Tech Corp | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 35 Ω | VIKING TECH CORP | 85 °C | -40 °C | - | - | 4 mm | 5.6 mm | SMT | 5 mm | Active | - | 1.2 MHz | - | 10% | e3 | EAR99 | Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.252 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 2220 | NO | 0.055 A | 2200 µH | ||
![]() NL12KT821 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 43 Ω | VIKING TECH CORP | 85 °C | -40 °C | - | - | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Active | Yes | 2.5 MHz | - | 10% | e3 | EAR99 | Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | compliant | - | - | - | - | 0.796 MHz | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.03 A | 820 µH | ||
![]() PCS62BMT470 Viking Tech Corp | In Stock | - | Datasheet | YES | L BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.69 Ω | VIKING TECH CORP | 125 °C | -40 °C | 2624 | - | 3 mm | 6.2 mm | SMT | 5.9 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2423 | YES | 0.5 A | 47 µH | ||
![]() PDH5022MT180 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | VIKING TECH CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() WL03GT16N Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.11 Ω | VIKING TECH CORP | 125 °C | -40 °C | 0704 | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Yes | 3300 MHz | - | 2% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.016 µH | ||
![]() PCDS105BMT820 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.28 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 5 mm | 10 mm | SMT | 9 mm | Active | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3935 | YES | 0.79 A | 82 µH | ||
![]() DRGH895KB472 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 7.89 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 9.5 mm | Radial | - | Active | Yes | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | - | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.13 A | 4700 µH | ||
![]() PD1608MT470 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.64 Ω | VIKING TECH CORP | 125 °C | -40 °C | 2618 | - | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Flat Top | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2618 | NO | 0.5 A | 47 µH | ||
![]() WL03GT36N Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NL20JT182 Viking Tech Corp | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 30 Ω | VIKING TECH CORP | 85 °C | -40 °C | - | - | 4 mm | 5.6 mm | SMT | 5 mm | Active | Yes | 1.3 MHz | - | 5% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | compliant | - | - | - | - | 0.252 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 2220 | NO | 0.06 A | 1800 µH | ||
![]() WL02GT10N Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.195 Ω | VIKING TECH CORP | 125 °C | -40 °C | 0503 | - | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Active | Yes | 3900 MHz | - | 2% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 21 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.48 A | 0.01 µH | ||
![]() SDIA0612NT2R2 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.133 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | - | - | - | - | Active | - | - | DCR MEASURED AT 30% TOLERANCE | 30% | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 3.1 A | 2.2 µH | ||
![]() WL02KT2N0 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WL03GT5N6 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.17 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Yes | 5800 MHz | - | 2% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.0056 µH | ||
![]() NL20JT472 Viking Tech Corp | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 78 Ω | VIKING TECH CORP | 85 °C | -40 °C | - | - | 4 mm | 5.6 mm | SMT | 5 mm | Active | Yes | 0.9 MHz | - | 5% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | compliant | - | - | - | - | 0.252 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 2220 | NO | 0.036 A | 4700 µH | ||
![]() WL05GTR10 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRGH108MB220 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 4 | Ferrite | 0.055 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 10 mm | - | 8.5 mm | PCB Mount | - | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | - | 3.5 mm | - | 0.65 mm | 0.1 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 3.1 A | 22 µH | ||
![]() PCD1006MT391 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1.3 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 7.5 mm | 10 mm | SMT | 9 mm | Active | - | - | PACKAGING AVAILABLE IN 7 INCH ALSO | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3935 | NO | 0.75 A | 390 µH |