- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Shielded
- Inductance-Nom (L)
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Viking Tech Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case - inch | Case - mm | Certificates | Mounting | Operating current | Resonant frequency | Type of inductor | Tolerance | Resistance | Inductance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV08JTR22 Viking | In Stock | - | - | 1008 | 2520 | RoHS compliant | SMD | 0.45A | 0.45GHz | wire | ±5% | 0.5Ω | 0.22µH | ||
![]() NLV08JT56N Viking | In Stock | - | - | 1008 | 2520 | RoHS compliant | SMD | 0.34A | 1.1GHz | wire | ±5% | 0.6Ω | 56nH | ||
![]() NLV10JT3R9 Viking | In Stock | - | - | 1210 | 3225 | RoHS compliant | SMD | 0.25A | 55MHz | wire | ±5% | 1.3Ω | 3.9µH | ||
![]() NLV10JT39N Viking | In Stock | - | - | 1210 | 3225 | RoHS compliant | SMD | 0.45A | 1.3GHz | wire | ±5% | 0.27Ω | 39nH | ||
![]() NLV10JT121 Viking | In Stock | - | - | 1210 | 3225 | RoHS compliant | SMD | 70mA | 10MHz | wire | ±5% | 11Ω | 120µH | ||
![]() PSDB1004NT821 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 0.4A | - | wire | ±20% | 3Ω | 0.82mH | ||
![]() PSDB1005NT681 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 0.43A | - | wire | ±20% | 1599mΩ | 0.68mH | ||
![]() PSDB1004NT270 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 2.8A | - | wire | ±20% | 83mΩ | 27µH | ||
![]() PSDB1004NT391 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 0.62A | - | wire | ±20% | 1.45Ω | 390µH | ||
![]() PSDB1005NT8R2 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 4.85A | - | wire | ±20% | 20mΩ | 8.2µH | ||
![]() PSDB1004NT471 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 0.54A | - | wire | ±20% | 1.52Ω | 0.47mH | ||
![]() PSDB1004NT181 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 1.03A | - | wire | ±20% | 631mΩ | 180µH | ||
![]() PSDB1004NT2R7 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 7.5A | - | wire | ±20% | 12mΩ | 2.7µH | ||
![]() PSDB1004NT3R3 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 6.5A | - | wire | ±20% | 13mΩ | 3.3µH | ||
![]() PSDB1005NT680 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 1.36A | - | wire | ±20% | 0.201Ω | 68µH | ||
![]() PSDB1005NT560 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 1.39A | - | wire | ±20% | 149mΩ | 56µH | ||
![]() PSDB1004NT8R2 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 4.6A | - | wire | ±20% | 33mΩ | 8.2µH | ||
![]() PSDB1004NT1R8 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 9.5A | - | wire | ±20% | 10mΩ | 1.8µH | ||
![]() PSDB1005NT471 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 0.5A | - | wire | ±20% | 1289mΩ | 0.47mH | ||
![]() PSDB1004NTR56 Viking | In Stock | - | - | - | - | RoHS compliant | SMD | 10A | - | wire | ±20% | 8mΩ | 0.56µH |