- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Shielded
- Inductance-Nom (L)
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Viking Tech Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Packaging | Series | Tolerance | JESD-609 Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Technology | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Lead Length | Failure Rate | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Voltage - Clamping | Features | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCS64BMT101 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | YES | L BEND | - | - | RECTANGULAR PACKAGE | 2 | FERRITE | 1.03 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | 2624 | - | 5 mm | 6.2 mm | SMT | 5.9 mm | Active | - | Yes | - | - | - | - | 20% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | - | 1 | Rectangular | compliant | - | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2423 | YES | 0.42 A | 100 μH | - | - | - | - | - | ||
![]() SDRH0845NT101 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | - | 0.36 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | - | 4.5 mm | 8 mm | SMT | 8 mm | Active | - | - | - | - | - | - | 30% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | - | 1 | Magnetically Shielded | unknown | - | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 1.3 A | 100 μH | - | - | - | - | - | ||
![]() PD3316MT471 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | - | 1.27 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | 5137 | - | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Active | - | Yes | - | - | - | - | 20% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | - | 1 | Flat Top | compliant | - | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 0.52 A | 470 μH | - | - | - | - | - | ||
![]() PCD0502KT560 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2 | - | 0.76 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | - | 2.5 mm | 5.8 mm | SMT | 5.2 mm | Active | - | - | - | PACKAGING AVAILABLE IN 7 INCH ALSO | - | - | 10% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | - | 1 | Rectangular | unknown | - | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.55 A | 56 μH | - | - | - | - | - | ||
![]() PCS73MT6R8 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WL05GT4R7 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | Ceramic | 6.4 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | - | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | - | Yes | 40 MHz | Q IS MEASURED AT 7.9MHZ | - | - | 2% | e3 | - | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | - | - | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | - | 7.9 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.09 A | 4.7 μH | - | - | - | - | - | ||
![]() DRGR875KB682 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | NO | WIRE | - | - | CYLINDRICAL PACKAGE | 2 | Ferrite | 23 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | Radial | - | Active | - | - | - | - | - | - | 10% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | 1 | Cylindrical | unknown | - | 5 mm | - | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.089 A | 6800 μH | - | - | - | - | - | ||
![]() SDIA0312NT150 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRGR875KB472 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | NO | WIRE | - | - | CYLINDRICAL PACKAGE | 2 | Ferrite | 14.7 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | Radial | - | Active | - | - | - | - | - | - | 10% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | 1 | Cylindrical | unknown | - | 5 mm | - | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.11 A | 4700 μH | - | - | - | - | - | ||
![]() PCD0301MT3R3 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2 | - | 0.27 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | - | 1.15 mm | 3.5 mm | SMT | 3 mm | Active | - | - | - | PACKAGING AVAILABLE IN 7 INCH ALSO | - | - | 20% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | - | 1 | Rectangular | unknown | - | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1412 | NO | 1 A | 3.3 μH | - | - | - | - | - | ||
![]() SDIA0840NT330 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD3308MT331 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | - | 2.15 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | 5137 | - | 3 mm | 12.95 mm | SMT | 9.4 mm | Active | - | Yes | - | - | - | - | 20% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | - | 1 | Flat Top | compliant | - | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 0.5 A | 330 μH | - | - | - | - | - | ||
![]() PCDS125BMT150 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCDR1275MT221 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 1 % | - | - | 2 | - | 25 ppm/°C | 2.49 kΩ | - | Metal Film | - | - | 125 mW | - | 125 mW | - | - | - | - | - | - | 0.001 % | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 6.35 mm | 2.39 mm | Contains Lead | ||
![]() CL05KT8N2 Viking Tech | In Stock | - | - | Gold | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPI0915MT102 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL03ST5N6 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF4030MT100 Viking Tech | In Stock | - | - | - | Chassis Mount | Module | - | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BSPD | - | - | Active | - | - | - | - | - | - | General Purpose | - | - | - | - | MOV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | ||
![]() NL08JTR39 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Danaher Controls | HS35030052227 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDIA0610NT6R8 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2 | - | 0.22 Ω | VIKING TECH CORP | - | - | 125 °C | -40 °C | - | - | 1 mm | 6 mm | SMT | 6 mm | Active | - | - | - | DCR MEASURED AT 30% TOLERANCE | - | - | 30% | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | - | 1 | Rectangular | unknown | - | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 1.2 A | 6.8 µH | - | - | - | - | - |