- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Shielded
- Inductance-Nom (L)
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Viking Tech Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRGR875KB101 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 0.32 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | Radial | - | Active | - | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | - | 1 | Cylindrical | unknown | - | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.74 A | 100 μH | ||
![]() PSDB1004NT681 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 2.8 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4 mm | 10.4 mm | SMT | 10.3 mm | Active | - | - | - | 30% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | YES | 0.45 A | 680 μH | ||
![]() PSDB1003NT820 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.513 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 3.1 mm | 10.4 mm | SMT | 10.3 mm | Active | - | - | - | 30% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | YES | 0.94 A | 82 μH | ||
![]() PCS125MT821 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1.34 Ω | VIKING TECH CORP | 125 °C | -40 °C | 4949 | - | 6 mm | 12 mm | SMT | 12 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4747 | YES | 0.43 A | 820 μH | ||
![]() SDIA0840NT3R3 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.017 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.2 mm | 8 mm | SMT | 8 mm | Active | - | - | - | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | - | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 4.4 A | 3.3 μH | ||
![]() PCS73MT561 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDB1365MT3R3 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0068 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 6.5 mm | 14.2 mm | SMT | 13 mm | Active | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5651 | YES | 18 A | 3.3 μH | ||
![]() WL03GT39N Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.25 Ω | VIKING TECH CORP | 125 °C | -40 °C | 0704 | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Yes | 2200 MHz | - | 2% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.6 A | 0.039 μH | ||
![]() PS3316MT1R5 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.022 Ω | VIKING TECH CORP | 125 °C | -40 °C | 5137 | - | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | YES | 5.2 A | 1.5 μH | ||
![]() PCS62BMT331 Viking Tech Corp | In Stock | - | Datasheet | YES | L BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 4.94 Ω | VIKING TECH CORP | 125 °C | -40 °C | 2624 | - | 3 mm | 6.2 mm | SMT | 5.9 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2423 | YES | 0.19 A | 330 μH | ||
![]() PCDS74BMT821 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 3 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.5 mm | 7.8 mm | SMT | 7 mm | Active | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | YES | 0.16 A | 820 µH | ||
![]() PD1608MT221 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 3.11 Ω | VIKING TECH CORP | 125 °C | -40 °C | 2618 | - | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Flat Top | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2618 | NO | 0.22 A | 220 µH | ||
![]() PCSH127MT100 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.024 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 8 mm | 12 mm | SMT | 12 mm | Active | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4747 | YES | 11.2 A | 10 µH | ||
![]() ML05KTR68 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NL20JT682 Viking Tech Corp | In Stock | - | Datasheet | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 110 Ω | VIKING TECH CORP | 85 °C | -40 °C | - | - | 4 mm | 5.6 mm | SMT | 5 mm | Active | Yes | 0.7 MHz | - | 5% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | compliant | - | - | - | - | 0.252 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 2220 | NO | 0.03 A | 6800 µH | ||
![]() PD3308MT330 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.25 Ω | VIKING TECH CORP | 125 °C | -40 °C | 5137 | - | 3 mm | 12.95 mm | SMT | 9.4 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Flat Top | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 1.6 A | 33 µH | ||
![]() SDRH0845NT680 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.24 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.5 mm | 8 mm | SMT | 8 mm | Active | - | - | - | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 1.5 A | 68 µH | ||
![]() PCDR1045MT681 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1.6 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.5 mm | 10.1 mm | SMT | 10.1 mm | Active | Yes | - | DCR MEASURED AT 20% TOLERANCE | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4040 | YES | 0.38 A | 680 µH | ||
![]() SDB0650MT3R3 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0209 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 5 mm | 7.6 mm | SMT | 6.8 mm | Active | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3027 | YES | 8 A | 3.3 µH | ||
![]() WL02GT39N Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.55 Ω | VIKING TECH CORP | 125 °C | -40 °C | 0503 | - | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Active | Yes | 2100 MHz | - | 2% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 25 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.2 A | 0.039 µH |