- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Shielded
- Inductance-Nom (L)
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Viking Tech Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Special Features | Tolerance | ECCN Code | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDH1608MT150 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.23 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | - | - | - | - | Active | - | - | 20% | EAR99 | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | NO | 0.9 A | 15 µH | ||
![]() PD5022MT5R6 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.02 Ω | VIKING TECH CORP | 125 °C | -40 °C | 7360 | - | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Active | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Flat Top | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 7360 | NO | 12 A | 5.6 µH | ||
![]() PCF7040NT2R2 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.041 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | - | - | - | - | Active | Yes | - | 30% | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | YES | 2.08 A | 2.2 µH | ||
![]() SDB0650MTR82 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0049 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 5 mm | 7.6 mm | SMT | 6.8 mm | Active | - | - | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3027 | YES | 16.5 A | 0.82 µH | ||
![]() PD3308MT330 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.25 Ω | VIKING TECH CORP | 125 °C | -40 °C | 5137 | - | 3 mm | 12.95 mm | SMT | 9.4 mm | Active | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Flat Top | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5137 | NO | 1.6 A | 33 µH | ||
![]() SDRH0845NT680 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.24 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.5 mm | 8 mm | SMT | 8 mm | Active | - | - | 30% | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3131 | YES | 1.5 A | 68 µH | ||
![]() PCDR1045MT681 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1.6 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.5 mm | 10.1 mm | SMT | 10.1 mm | Active | Yes | DCR MEASURED AT 20% TOLERANCE | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4040 | YES | 0.38 A | 680 µH | ||
![]() SDIA0610NT6R8 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.22 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 1 mm | 6 mm | SMT | 6 mm | Active | - | DCR MEASURED AT 30% TOLERANCE | 30% | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2424 | YES | 1.2 A | 6.8 µH | ||
![]() PCS127MT102 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 1.82 Ω | VIKING TECH CORP | 125 °C | -40 °C | CHIP | - | 8 mm | 12 mm | SMT | 12 mm | Active | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4747 | YES | 0.55 A | 1000 µH | ||
![]() DRGR875KB103 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 35 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | Radial | - | Active | - | - | 10% | EAR99 | 8504.50.80.00 | - | 1 | Cylindrical | unknown | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | - | YES | 0.074 A | 10000 µH | ||
![]() DRGH875MB820 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 0.24 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | Radial | - | Active | Yes | - | 20% | EAR99 | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | - | NO | 1 A | 82 µH | ||
![]() SCDA3D15MT8R2 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.195 Ω | VIKING TECH CORP | 105 °C | -25 °C | - | - | 1.6 mm | 4.2 mm | SMT | 4.2 mm | Active | Yes | PACKAGING AVAILABLE IN 13 INCH ALSO | 20% | EAR99 | 8504.50.80.00 | TR, 7 Inch | 1 | Low Profile | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1717 | YES | 1.1 A | 8.2 µH | ||
![]() PCS73MT680 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.52 Ω | VIKING TECH CORP | 125 °C | -40 °C | 2929 | - | 3.4 mm | 7.3 mm | SMT | 7.3 mm | Active | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.61 A | 68 µH | ||
![]() PCS127MT3R3 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.013 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 8 mm | 12 mm | SMT | 12 mm | Active | - | PACKAGING AVAILABLE IN 7 INCH ALSO | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4747 | YES | 7.8 A | 3.3 µH | ||
![]() PCS73MT101 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.79 Ω | VIKING TECH CORP | 125 °C | -40 °C | 2929 | - | 3.4 mm | 7.3 mm | SMT | 7.3 mm | Active | Yes | - | 20% | EAR99 | 8504.50.80.00 | TR | 1 | Rectangular | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.5 A | 100 µH | ||
![]() SDB1340MTR33 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0015 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4 mm | 14.2 mm | SMT | 13 mm | Active | - | - | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5651 | YES | 36.5 A | 0.33 µH | ||
![]() SDB0630MT100 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.105 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 3 mm | 7.6 mm | SMT | 6.8 mm | Active | - | - | 20% | EAR99 | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3027 | YES | 3 A | 10 µH | ||
![]() PSDB1004NT5R0 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDRH0303MT152 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 9.98 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | - | - | - | - | Obsolete | Yes | - | 20% | EAR99 | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | YES | 0.039 A | 1522 µH | ||
![]() DRGH895MB180 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 0.05 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 9.5 mm | Radial | - | Active | Yes | - | 20% | EAR99 | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | 5 mm | 5 mm | 0.65 mm | 0.1 MHz | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | - | NO | 2 A | 18 µH |