- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Shielded
- Inductance-Nom (L)
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Viking Tech Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NL08JTC330 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDIA0540NT3R3 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDIA0315NT150 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.35 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 1.5 mm | 3 mm | SMT | 3 mm | Active | - | - | - | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | - | unknown | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 0.64 A | 15 µH | ||
![]() WL03GT3N3 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.08 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 1.02 mm | 1.8 mm | SMT | 1.12 mm | Active | Yes | 6000 MHz | - | 2% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 22 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.0033 µH | ||
![]() WL02JT8N2 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.104 Ω | VIKING TECH CORP | 125 °C | -40 °C | 0503 | - | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Active | Yes | 4400 MHz | - | 5% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 22 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.68 A | 0.0082 µH | ||
![]() PS5022MT120 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.046 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 7.62 mm | 18.54 mm | SMT | 15.24 mm | Active | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7360 | YES | 7.1 A | 12 µH | ||
![]() DRGR108KB391 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 4 | Ferrite | 0.93 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 10.5 mm | - | 8 mm | DIP | - | Active | - | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | unknown | - | 3.5 mm | - | 0.8 mm | 0.001 MHz | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.44 A | 390 µH | ||
![]() PCD0705KT331 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1.26 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 5 mm | 7.8 mm | SMT | 7 mm | Active | Yes | - | PACKAGING AVAILABLE IN 7 INCH ALSO | 10% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | NO | 0.4 A | 330 µH | ||
![]() DRGH108KB681 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 4 | Ferrite | 1.4 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 10 mm | - | 8.5 mm | PCB Mount | - | Active | Yes | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | - | 3.5 mm | - | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.55 A | 680 µH | ||
![]() PDRH0303MT100 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.092 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | - | - | - | - | Obsolete | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.43 A | 10 µH | ||
![]() PCS62BMT330 Viking Tech Corp | In Stock | - | Datasheet | YES | L BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.45 Ω | VIKING TECH CORP | 125 °C | -40 °C | 2624 | - | 3 mm | 6.2 mm | SMT | 5.9 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2423 | YES | 0.59 A | 33 µH | ||
![]() WL05JT3N0 Viking Technology | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.06 Ω | VIKING TECHNOLOGY | 125 °C | -40 °C | 0907 | - | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | - | 7900 MHz | Q IS MEASURED AT 1500MHZ | 5% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | unknown | AEC-Q200 | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 65 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.8 A | 0.003 µH | ||
![]() PDRH0502MT820 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.3 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | - | - | - | - | Obsolete | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.27 A | 82 µH | ||
![]() WL03GT4N3 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS5022MT271 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.72 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 7.62 mm | 18.54 mm | SMT | 15.24 mm | Active | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 7360 | YES | 1.12 A | 270 µH | ||
![]() PCD0502MT270 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.4 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 2.5 mm | 5.8 mm | SMT | 5.2 mm | Active | - | - | PACKAGING AVAILABLE IN 7 INCH ALSO | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.85 A | 27 µH | ||
![]() SCDS6D38NT101 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.368 Ω | VIKING TECH CORP | 125 °C | -40 °C | CHIP | - | 4 mm | 6.7 mm | SMT | 6.7 mm | Active | Yes | - | - | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.01 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2626 | YES | 0.65 A | 100 µH | ||
![]() DRGH895KB102 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 1.84 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 9.5 mm | Radial | - | Active | Yes | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | - | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.3 A | 1000 µH | ||
![]() WL05GTR39 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 1.5 Ω | VIKING TECH CORP | 125 °C | -40 °C | 0907 | - | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Yes | 560 MHz | Q IS MEASURED AT 250MHZ | 2% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 100 MHz | RF INDUCTOR | DUAL ENDED | 48 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.29 A | 0.39 µH | ||
![]() VLH322520-1R5M Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | FERRITE | 0.6 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 2 mm | 3.2 mm | SMT | 2.5 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | Rectangular | compliant | - | - | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1310 | YES | 0.4 A | 1.5 µH |