- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Shielded
- Inductance-Nom (L)
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Viking Tech Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD3340NTR82 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | VIKING TECH CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() WL05GT1R8 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCS64BMT560 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDH1813MT470 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ferrite | 0.47 Ω | VIKING TECH CORP | 125 °C | -40 °C | 3524 | - | 5 mm | 8.89 mm | SMT | 6.1 mm | Active | Yes | 15 MHz | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR | 1 | Unshielded | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3524 | NO | 0.87 A | 47 µH | ||
![]() PS3316MT150 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.15 Ω | VIKING TECH CORP | 125 °C | -40 °C | 5137 | - | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | YES | 2 A | 15 µH | ||
![]() SDIA0840NT150 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.056 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.2 mm | 8 mm | SMT | 8 mm | Active | - | - | DCR MEASURED AT 30% TOLERANCE | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 2.6 A | 15 µH | ||
![]() PCS62BMT270 Viking Tech Corp | In Stock | - | Datasheet | YES | L BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.38 Ω | VIKING TECH CORP | 125 °C | -40 °C | 2624 | - | 3 mm | 6.2 mm | SMT | 5.9 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2423 | YES | 0.66 A | 27 µH | ||
![]() PCDS74BMT390 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.18 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.5 mm | 7.8 mm | SMT | 7 mm | Active | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | YES | 0.91 A | 39 μH | ||
![]() PCS73MT6R8 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WL05GT4R7 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 6.4 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Yes | 40 MHz | Q IS MEASURED AT 7.9MHZ | 2% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 7.9 MHz | RF INDUCTOR | DUAL ENDED | 15 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.09 A | 4.7 μH | ||
![]() DRGR875KB682 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 23 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | Radial | - | Active | - | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | - | 1 | Cylindrical | unknown | - | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.089 A | 6800 μH | ||
![]() DRGH108MB330 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 4 | Ferrite | 0.078 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 10 mm | - | 8.5 mm | PCB Mount | - | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | - | 3.5 mm | - | 0.65 mm | 0.1 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 2.5 A | 33 μH | ||
![]() PCDR1045MT390 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.099 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.5 mm | 10.1 mm | SMT | 10.1 mm | Active | Yes | - | DCR MEASURED AT 20% TOLERANCE | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4040 | YES | 1.5 A | 39 μH | ||
![]() SDB1040MTR56 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0018 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4 mm | 11.5 mm | SMT | 10.4 mm | Active | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4541 | YES | 27.5 A | 0.56 μH | ||
![]() WL02JT6N8 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.083 Ω | VIKING TECH CORP | 125 °C | -40 °C | 0503 | - | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Active | Yes | 4800 MHz | - | 5% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 20 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.68 A | 0.0068 μH | ||
![]() WL02KT2N7 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDIA0312NT6R8 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCS64BMT101 Viking Tech Corp | In Stock | - | Datasheet | YES | L BEND | RECTANGULAR PACKAGE | 2 | FERRITE | 1.03 Ω | VIKING TECH CORP | 125 °C | -40 °C | 2624 | - | 5 mm | 6.2 mm | SMT | 5.9 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2423 | YES | 0.42 A | 100 μH | ||
![]() SDRH0845NT101 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.36 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.5 mm | 8 mm | SMT | 8 mm | Active | - | - | - | 30% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3131 | YES | 1.3 A | 100 μH | ||
![]() PD3316MT471 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1.27 Ω | VIKING TECH CORP | 125 °C | -40 °C | 5137 | - | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Flat Top | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 0.52 A | 470 μH |