- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Shielded
- Inductance-Nom (L)
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Viking Tech Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Special Features | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCD0502KT560 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.76 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 2.5 mm | 5.8 mm | SMT | 5.2 mm | Active | - | PACKAGING AVAILABLE IN 7 INCH ALSO | 10% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2320 | NO | 0.55 A | 56 μH | ||
![]() PCDR0745MT4R7 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.029 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.5 mm | 7 mm | SMT | 7 mm | Active | Yes | DCR MEASURED AT 20% TOLERANCE | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | compliant | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2828 | YES | 2 A | 4.7 μH | ||
![]() DRGR108MB220 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | VIKING TECH CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | unknown | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() SDIA0312NT150 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD3308MT6R8 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.06 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 3 mm | 12.95 mm | SMT | 9.4 mm | Active | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Flat Top | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5137 | NO | 3.9 A | 6.8 μH | ||
![]() PCDR0745MT680 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.2 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.5 mm | 7 mm | SMT | 7 mm | Active | - | DCR MEASURED AT 20% TOLERANCE | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2828 | YES | 0.6 A | 68 μH | ||
![]() SDB0650MT8R2 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0507 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 5 mm | 7.6 mm | SMT | 6.8 mm | Active | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3027 | YES | 5 A | 8.2 μH | ||
![]() DRGR875KB101 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 0.32 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 7.5 mm | Radial | - | Active | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | - | 1 | Cylindrical | unknown | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | - | YES | 0.74 A | 100 μH | ||
![]() SDB0630MT6R8 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.06 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 3 mm | 7.6 mm | SMT | 6.8 mm | Active | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3027 | YES | 4.5 A | 6.8 μH | ||
![]() PCD0502MT2R2 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.07 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 2.5 mm | 5.8 mm | SMT | 5.2 mm | Active | - | PACKAGING AVAILABLE IN 7 INCH ALSO | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2320 | NO | 3.5 A | 2.2 μH | ||
![]() PCD1004MT4R7 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.038 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4 mm | 10 mm | SMT | 9 mm | Active | - | PACKAGING AVAILABLE IN 7 INCH ALSO | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3935 | NO | 2.75 A | 4.7 μH | ||
![]() PSDB1004NT681 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 2.8 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4 mm | 10.4 mm | SMT | 10.3 mm | Active | - | - | 30% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4141 | YES | 0.45 A | 680 μH | ||
![]() PSDB1003NT2R5 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.023 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 3.1 mm | 10.4 mm | SMT | 10.3 mm | Active | - | - | 30% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4141 | YES | 5.6 A | 2.5 μH | ||
![]() PD3316MT2R2 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.012 Ω | VIKING TECH CORP | 125 °C | -40 °C | 5137 | - | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Active | Yes | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Flat Top | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5137 | NO | 7.1 A | 2.2 μH | ||
![]() PS3316MT151 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1.55 Ω | VIKING TECH CORP | 125 °C | -40 °C | 5137 | - | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Active | Yes | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | compliant | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5137 | YES | 0.6 A | 150 μH | ||
![]() DRGH895KB222 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 4.21 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 9.5 mm | Radial | - | Active | Yes | - | 10% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | - | NO | 0.19 A | 2200 μH | ||
![]() VLH575047C-331K Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDB1350MT6R8 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.0185 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 5 mm | 14.2 mm | SMT | 13 mm | Active | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 5651 | YES | 11 A | 6.8 μH | ||
![]() PDH1608MT4R7 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.09 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | - | - | - | - | Active | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | NO | 1.5 A | 4.7 μH | ||
![]() DRGH855KB221 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 1.04 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 5.5 mm | Radial | - | Active | Yes | - | 10% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | GENERAL PURPOSE INDUCTOR | - | NO | 0.54 A | 220 μH |