- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductor Type
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Shielded
- Inductance-Nom (L)
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Viking Tech Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Reference Standard | Lead Length | Lead Spacing | Lead Diameter | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRGH855MB150 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 0.09 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 7.8 mm | - | 5.5 mm | Radial | - | Active | Yes | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | compliant | - | 5 mm | 5 mm | 0.65 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | NO | 2.1 A | 15 μH | ||
![]() PSDB1003NT4R7 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 0.035 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 3.1 mm | 10.4 mm | SMT | 10.3 mm | Active | - | - | - | 30% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4141 | YES | 4.83 A | 4.7 μH | ||
![]() PCDS74BMT221 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 1.18 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.5 mm | 7.8 mm | SMT | 7 mm | Active | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | unknown | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3128 | YES | 0.36 A | 220 μH | ||
![]() AL02BT2N5 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.35 Ω | VIKING TECH CORP | 125 °C | -55 °C | - | - | 0.32 mm | 1 mm | SMT | 0.5 mm | Active | Yes | 8000 MHz | - | 4% | e3 | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Rectangular | compliant | - | - | - | - | - | RF INDUCTOR | DUAL ENDED | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.44 A | 0.0025 μH | ||
![]() NL12KT680 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | FERRITE | 6 Ω | VIKING TECH CORP | 85 °C | -40 °C | - | - | 3.2 mm | 4.5 mm | SMT | 3.2 mm | Active | - | 9 MHz | - | 10% | e3 | EAR99 | Tin (Sn) | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | unknown | - | - | - | - | 2.52 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.13 A | 68 μH | ||
![]() PCD1005KT100 Viking Tech Corp | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | 0.06 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 5.4 mm | 10 mm | SMT | 9 mm | Active | - | - | PACKAGING AVAILABLE IN 7 INCH ALSO | 10% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Rectangular | unknown | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3935 | NO | 2.6 A | 10 µH | ||
![]() WL05JT3N9 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Ceramic | 0.08 Ω | VIKING TECH CORP | 125 °C | -40 °C | CHIP, 0805 | - | 1.52 mm | 2.29 mm | SMT | 1.73 mm | Active | Yes | 5500 MHz | Q IS MEASURED AT 1500MHZ | 5% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.6 A | 0.0039 µH | ||
![]() PCSH127MT681 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WL02JT4N3 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | CERAMIC | 0.091 Ω | VIKING TECH CORP | 125 °C | -40 °C | 0503 | - | 0.61 mm | 1.27 mm | SMT | 0.76 mm | Active | Yes | 6000 MHz | - | 5% | e3 | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Paper, 7 Inch | 1 | Rectangular | compliant | AEC-Q200 | - | - | - | 250 MHz | RF INDUCTOR | DUAL ENDED | 18 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.7 A | 0.0043 µH | ||
![]() PCDR1045MT560 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.11 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 4.5 mm | 10.1 mm | SMT | 10.1 mm | Active | Yes | - | DCR MEASURED AT 20% TOLERANCE | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 13 Inch | 1 | Magnetically Shielded | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4040 | YES | 1.3 A | 56 µH | ||
![]() SCDA3D12MT4R7 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.159 Ω | VIKING TECH CORP | 105 °C | -25 °C | - | - | 1.25 mm | 4.2 mm | SMT | 4.2 mm | Active | Yes | - | PACKAGING AVAILABLE IN 13 INCH ALSO | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | Low Profile | compliant | - | - | - | - | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1717 | YES | 1.2 A | 4.7 µH | ||
![]() PDH5022MT470 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.096 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | - | - | - | - | Active | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | 1 | - | unknown | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 5 A | 47 µH | ||
![]() PDH3316MT680 Viking Tech Corp | In Stock | - | Datasheet | - | - | - | - | Ferrite | 0.3 Ω | VIKING TECH CORP | 85 °C | -45 °C | 5239 | - | 6.35 mm | 13.21 mm | SMT | 9.91 mm | Active | Yes | 9 MHz | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR | - | Unshielded | compliant | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 5239 | NO | 1.2 A | 68 µH | ||
![]() DRGR664KB821 Viking Tech Corp | In Stock | - | Datasheet | NO | WIRE | CYLINDRICAL PACKAGE | 2 | Ferrite | 4.87 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | 6 mm | - | 6.5 mm | Radial | - | Active | - | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | Bulk | 1 | Cylindrical | unknown | - | 4 mm | 4 mm | 0.5 mm | 0.001 MHz | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.16 A | 820 µH | ||
![]() MLP08MT4R7 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | Wirewound | 0.235 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 1.2 mm | 2.5 mm | SMT | 2 mm | Active | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | TR, 7 Inch | 1 | Rectangular | unknown | - | - | - | - | 1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 1008 | YES | 1.4 A | 4.7 µH | ||
![]() PD3316MT391 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 1.25 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 5.21 mm | 12.95 mm | SMT | 9.4 mm | Active | Yes | - | - | 20% | e4 | EAR99 | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | 1 | Flat Top | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 0.55 A | 390 µH | ||
![]() PD3340MT391 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.85 Ω | VIKING TECH CORP | 125 °C | -40 °C | - | - | 11.43 mm | 12.95 mm | SMT | 9.4 mm | Active | Yes | - | - | 20% | e4 | EAR99 | Gold (Au) | 8504.50.80.00 | TR, 13 Inch | 1 | Flat Top | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5137 | NO | 1.1 A | 390 µH | ||
![]() PSDB1005NT121 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCS125MT1R3 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCS73MT271 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |