- Case - inch
- Case - mm
- Certificates
- Gross weight
- Inductance
- Mounting
- Operating current
- Resistance
- Resonant frequency
- Test frequency
- Type of inductor
- Q factor
Attribute column
Manufacturer
Viking Tech Wireless Charging Coils
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case - inch | Case - mm | Certificates | Gross weight | Mounting | Operating current | Resonant frequency | Type of inductor | Tolerance | Resistance | Inductance | Test frequency | Q factor |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NL12KTC121 Viking | In Stock | - | - | 1812 | 4532 | RoHS compliant | 0.173g | SMD | 0.16A | 7.5MHz | wire | ±10% | 4.5Ω | 120µH | 0.796MHz | 20 | ||
![]() NL12KTC1R0 Viking | In Stock | - | - | 1812 | 4532 | RoHS compliant | 0.177g | SMD | 1.05A | 0.2GHz | wire | ±10% | 0.11Ω | 1µH | 7.96MHz | 10 | ||
![]() NL12KTC2R2 Viking | In Stock | - | - | 1812 | 4532 | RoHS compliant | 0.166g | SMD | 0.85A | 80MHz | wire | ±10% | 0.18Ω | 2.2µH | 7.96MHz | 10 | ||
![]() NL12KTC391 Viking | In Stock | - | - | 1812 | 4532 | RoHS compliant | 0.165g | SMD | 80mA | 3.8MHz | wire | ±10% | 23Ω | 390µH | 0.796MHz | 20 | ||
![]() NL12KTC1R2 Viking | In Stock | - | - | 1812 | 4532 | RoHS compliant | 0.165g | SMD | 1A | 0.16GHz | wire | ±10% | 0.12Ω | 1.2µH | 7.96MHz | 10 | ||
![]() CL01JTQ18N-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.006g | SMD | 0.14A | 2.3GHz | ceramic | - | 1Ω | 18nH | 500MHz | - | ||
![]() CL01BTQ1N8-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.006g | SMD | 0.38A | 10GHz | ceramic | - | 0.15Ω | 1.8nH | 500MHz | - | ||
![]() CL01BTQ2N2-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.006g | SMD | 0.29A | 10GHz | ceramic | - | 0.25Ω | 2.2nH | 500MHz | - | ||
![]() CL01HTQ8N2-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.006g | SMD | 0.19A | 4.3GHz | ceramic | - | 0.56Ω | 8.2nH | 500MHz | - | ||
![]() CL01BTQ3N3-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.006g | SMD | 0.27A | 8.1GHz | ceramic | - | 0.3Ω | 3.3nH | 500MHz | - | ||
![]() CL01BTQ3N9-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.007g | SMD | 0.23A | 7.4GHz | ceramic | - | 0.42Ω | 3.9nH | 500MHz | - | ||
![]() CL01BTQ2N7-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.007g | SMD | 0.31A | 9.2GHz | ceramic | - | 0.22Ω | 2.7nH | 500MHz | - | ||
![]() CL01BTQ1N2-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.006g | SMD | 0.42A | 10GHz | ceramic | - | 0.12Ω | 1.2nH | 500MHz | - | ||
![]() CL01JTQ33N-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.007g | SMD | 0.11A | 1.8GHz | ceramic | - | 2.2Ω | 33nH | 300MHz | - | ||
![]() CL01JTQ27N-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.006g | SMD | 0.12A | 1.8GHz | ceramic | - | 1.6Ω | 27nH | 500MHz | - | ||
![]() CL01JTQ68N-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.007g | SMD | 80mA | 1.2GHz | ceramic | - | 3.2Ω | 68nH | 300MHz | - | ||
![]() CL01HTQ6N8-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.006g | SMD | 0.2A | 4.9GHz | ceramic | - | 0.5Ω | 6.8nH | 500MHz | - | ||
![]() CL01HTQ15N-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.006g | SMD | 0.16A | 2.6GHz | ceramic | - | 0.85Ω | 15nH | 500MHz | - | ||
![]() CL01BTQ4N7-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.006g | SMD | 0.22A | 6.2GHz | ceramic | - | 0.45Ω | 4.7nH | 500MHz | - | ||
![]() CL01JTQR10-S Viking | In Stock | - | - | 0201 | 0603 | RoHS compliant | 0.006g | SMD | 60mA | 1GHz | ceramic | - | 4Ω | 0.1µH | 300MHz | - |