- Certificates
- Gross weight
- Mounting
- Resistance
- Tolerance
- Type of resistor
- Operating temperature
- Power
- Case - inch
- Case - mm
- Max. operating voltage
- Max. overload voltage
Attribute column
Manufacturer
Viking Tech Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case - inch | Case - mm | Certificates | Gross weight | Kind of resistor | Manufacturer series | Max. operating voltage | Max. overload voltage | Mounting | Type of resistor | Operating temperature | Tolerance | Temperature coefficient | Resistance | Power |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARG06DTC1204 Viking | In Stock | - | - | 1206 | 3216 | RoHS compliant | 0.06g | - | ARG | 200V | 400V | SMD | thin film | -55...155°C | ±0.5% | 25ppm/°C | 1.2MΩ | 0.25W | ||
![]() ARG02DTC2702 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.04g | - | ARG | 50V | 100V | SMD | thin film | -55...155°C | ±0.5% | 25ppm/°C | 27kΩ | 62.5mW | ||
![]() ARG03DTC1201 Viking | 37 |
| - | 0603 | 1608 | RoHS compliant | 0.05g | - | ARG | 75V | 150V | SMD | thin film | -55...155°C | ±0.5% | 25ppm/°C | 1.2kΩ | 0.1W | ||
![]() ARG06DTC0820 Viking | 15000 | - | - | 1206 | 3216 | RoHS compliant | 0.06g | - | ARG | 200V | 400V | SMD | thin film | -55...155°C | ±0.5% | 25ppm/°C | 82Ω | 0.25W | ||
![]() ARG05DTC2R70 Viking | 5000 | - | - | 0805 | 2012 | RoHS compliant | 0.06g | - | ARG | 150V | 300V | SMD | thin film | -55...155°C | ±0.5% | 25ppm/°C | 2.7Ω | 0.125W | ||
![]() ARG06DTC1804 Viking | In Stock | - | - | 1206 | 3216 | RoHS compliant | 0.06g | - | ARG | 200V | 400V | SMD | thin film | -55...155°C | ±0.5% | 25ppm/°C | 1.8MΩ | 0.25W | ||
![]() ARG02DTC3901 Viking | 152100 |
| - | 0402 | 1005 | RoHS compliant | 0.04g | - | ARG | 50V | 100V | SMD | thin film | -55...155°C | ±0.5% | 25ppm/°C | 3.9kΩ | 62.5mW | ||
![]() ARG02DTC5R60 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.04g | - | ARG | 50V | 100V | SMD | thin film | -55...155°C | ±0.5% | 25ppm/°C | 5.6Ω | 62.5mW | ||
![]() ARG03DTC0180 Viking | 50000 | - | - | 0603 | 1608 | RoHS compliant | 0.05g | - | ARG | 75V | 150V | SMD | thin film | -55...155°C | ±0.5% | 25ppm/°C | 18Ω | 0.1W | ||
![]() ARG02DTC0390 Viking | In Stock | - | - | 0402 | 1005 | RoHS compliant | 0.04g | - | ARG | 50V | 100V | SMD | thin film | -55...155°C | ±0.5% | 25ppm/°C | 39Ω | 62.5mW | ||
![]() ARG03DTC2700 Viking | 37 |
| - | 0603 | 1608 | RoHS compliant | 0.05g | - | ARG | 75V | 150V | SMD | thin film | -55...155°C | ±0.5% | 25ppm/°C | 270Ω | 0.1W | ||
![]() ARG03DTC1R80 Viking | 190000 | - | - | 0603 | 1608 | RoHS compliant | 0.05g | - | ARG | 75V | 150V | SMD | thin film | -55...155°C | ±0.5% | 25ppm/°C | 1.8Ω | 0.1W | ||
![]() CS03JTGPR470 Viking | In Stock | - | - | 0603 | 1608 | RoHS compliant | 0.016g | sensing | - | - | - | SMD | thick film | -55...155°C | ±5% | 300ppm/°C | 0.47Ω | 0.2W | ||
![]() CS05FTER390 Viking | In Stock | - | - | 0805 | 2012 | RoHS compliant | 0.026g | sensing | - | - | - | SMD | thick film | -55...155°C | ±1% | 100ppm/°C | 0.39Ω | 0.125W | ||
![]() AR12BTC3001 Viking | In Stock | - | - | 2512 | 6432 | RoHS compliant | 0.06g | precise | AR | 200V | 400V | SMD | thin film | -55...155°C | ±0.1% | 25ppm/°C | 3kΩ | 0.5W | ||
![]() MCF02KTB250104 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-10FA7--150K Viking | In Stock | - | - | 1210 | 3225 | RoHS compliant | 0.028g | - | - | 200V | - | SMD | metal film | -55...155°C | ±1% | - | 150kΩ | 0.5W | ||
![]() CR-12FA7--150K Viking | In Stock | - | - | 2512 | 6432 | RoHS compliant | 0.055g | - | - | 250V | - | SMD | metal film | -55...155°C | ±1% | - | 150kΩ | 1W | ||
![]() CR-10FA7--150R Viking | In Stock | - | - | 1210 | 3225 | RoHS compliant | 0.028g | - | - | 200V | - | SMD | metal film | -55...155°C | ±1% | - | 150Ω | 0.5W | ||
![]() CR-12FA7---10R Viking | In Stock | - | - | 2512 | 6432 | RoHS compliant | 0.054g | - | - | 250V | - | SMD | metal film | -55...155°C | ±1% | - | 10Ω | 1W |