- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Content | Industrial packaging | Mfr | Package | Product Status | Tolerance ± | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR03BTCX2001A Viking Tech | 195 |
| - | 0603 (1608 Metric) | 0603 | AR03BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | - | 2 kOhms | Thin Film | 0.1W, 1/10W | - | Automotive AEC-Q200 | 0.022" (0.55mm) | AEC-Q200 | ||
![]() AR05BTCV1400 Viking Tech | 195 |
| - | 0805 (2012 Metric) | 0805 | AR05BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | - | 140 Ohms | Thin Film | 0.25W, 1/4W | - | - | 0.026" (0.65mm) | - | ||
![]() AR05BTBW3240 Viking Tech | 136 |
| - | 0805 (2012 Metric) | 0805 | AR05BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±10ppm/°C | AR05BTBW3240 | 324 Ohms | Thin Film | 0.125W, 1/8W | - | - | 0.026" (0.65mm) | - | ||
![]() AR02DTC6201A Viking Tech | 195 |
| - | 0402 (1005 Metric) | 0402 | AR02DTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5% | 2 | ±25ppm/°C | - | 6.2 kOhms | Thin Film | 0.063W, 1/16W | - | Automotive AEC-Q200 | 0.014" (0.35mm) | AEC-Q200 | ||
![]() AR03BTCX8253 Viking Tech | 40 |
| - | 0603 (1608 Metric) | 0603 | AR03BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | AR03BTCX8253 | 825 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR02BTB3002 Viking Tech | 136 |
| - | 0402 (1005 Metric) | 0402 | AR02BTB | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1% | 2 | ±10ppm/°C | - | 30 kOhms | Thin Film | 0.063W, 1/16W | - | - | 0.014" (0.35mm) | - | ||
![]() AR06BTCV2100 Viking Tech | 195 |
| - | 1206 (3216 Metric) | 1206 | AR06BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | AR06BTCV2100 | 210 Ohms | Thin Film | 0.25W, 1/4W | - | - | 0.026" (0.65mm) | - | ||
![]() AR05BTCW1302A Viking Tech | 136 |
| - | 0805 (2012 Metric) | 0805 | AR05BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | - | 13 kOhms | Thin Film | 0.125W, 1/8W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR03BTDX2702A Viking Tech | 136 |
| - | 0603 (1608 Metric) | 0603 | AR03BTD | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±50ppm/°C | - | 27 kOhms | Thin Film | 0.1W, 1/10W | - | Automotive AEC-Q200 | 0.022" (0.55mm) | AEC-Q200 | ||
![]() AR06BTCV4021A Viking Tech | 136 |
| - | 1206 (3216 Metric) | 1206 | AR06BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | - | 4.02 kOhms | Thin Film | 0.25W, 1/4W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR05BTCW1330 Viking Tech | 136 |
| - | 0805 (2012 Metric) | 0805 | AR05BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | AR05BTCW1330 | 133 Ohms | Thin Film | 0.125W, 1/8W | - | - | 0.026" (0.65mm) | - | ||
![]() AR03BTBX5901 Viking Tech | 136 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX5901 | 5.9 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR03BTCX1240 Viking Tech | 195 |
| - | 0603 (1608 Metric) | 0603 | AR03BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | AR03BTCX1240 | 124 Ohms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR05BTBW3092 Viking Tech | 136 |
| - | 0805 (2012 Metric) | 0805 | AR05BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±10ppm/°C | AR05BTBW3092 | 30.9 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026" (0.65mm) | - | ||
![]() AR06BTCV2201A Viking Tech | 195 |
| - | 1206 (3216 Metric) | 1206 | AR06BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | - | 2.2 kOhms | Thin Film | 0.25W, 1/4W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR03BTCX6202 Viking Tech | 276 |
| - | 0603 (1608 Metric) | 0603 | AR03BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | AR03BTCX6202 | 62 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR03BTC0330A Viking Tech | 195 |
| - | 0603 (1608 Metric) | 0603 | AR03BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | - | 33 Ohms | Thin Film | 0.063W, 1/16W | - | Automotive AEC-Q200 | 0.022" (0.55mm) | AEC-Q200 | ||
![]() AR06BTBV4700 Viking Tech | 195 |
| - | 1206 (3216 Metric) | 1206 | AR06BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±10ppm/°C | AR06BTBV4700 | 470 Ohms | Thin Film | 0.25W, 1/4W | - | - | 0.026" (0.65mm) | - | ||
![]() AR03BTBX51R1 Viking Tech | 195 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX51R1 | 51.1 Ohms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR06BTCV5102A Viking Tech | 195 |
| - | 1206 (3216 Metric) | 1206 | AR06BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | - | 51 kOhms | Thin Film | 0.25W, 1/4W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 |