- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Content | Industrial packaging | Mfr | Package | Product Status | Tolerance ± | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR03BTBX1432 Viking Tech | 152 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX1432 | 14.3 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR05BTBW1102 Viking Tech | 161 |
| - | 0805 (2012 Metric) | 0805 | AR05BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±10ppm/°C | AR05BTBW1102 | 11 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026" (0.65mm) | - | ||
![]() AR05BTCW4991A Viking Tech | 152 |
| - | 0805 (2012 Metric) | 0805 | AR05BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | - | 4.99 kOhms | Thin Film | 0.125W, 1/8W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR06BTCV2322 Viking Tech | 152 |
| - | 1206 (3216 Metric) | 1206 | AR06BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | AR06BTCV2322 | 23.2 kOhms | Thin Film | 0.25W, 1/4W | - | - | 0.026" (0.65mm) | - | ||
![]() AR06BTBV3001A Viking Tech | 161 |
| - | 1206 (3216 Metric) | 1206 | AR06BTB | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±10ppm/°C | - | 3 kOhms | Thin Film | 0.25W, 1/4W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR03BTCX8451A Viking Tech | 161 |
| - | 0603 (1608 Metric) | 0603 | AR03BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | - | 8.45 kOhms | Thin Film | 0.1W, 1/10W | - | Automotive AEC-Q200 | 0.022" (0.55mm) | AEC-Q200 | ||
![]() AR05BTCW3001A Viking Tech | 214 |
| - | 0805 (2012 Metric) | 0805 | AR05BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | - | 3 kOhms | Thin Film | 0.125W, 1/8W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR05BTCW4702A Viking Tech | 139 |
| - | 0805 (2012 Metric) | 0805 | AR05BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | - | 47 kOhms | Thin Film | 0.125W, 1/8W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR03BTCX5900 Viking Tech | 48 |
| - | 0603 (1608 Metric) | 0603 | AR03BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | AR03BTCX5900 | 590 Ohms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR05BTCW5R10A Viking Tech | 214 |
| - | 0805 (2012 Metric) | 0805 | AR05BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | - | 5.1 Ohms | Thin Film | 0.125W, 1/8W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR03BTBX8200 Viking Tech | 214 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX8200 | 820 Ohms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR06BTBV49R9 Viking Tech | 214 |
| - | 1206 (3216 Metric) | 1206 | AR06BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±10ppm/°C | AR06BTBV49R9 | 49.9 Ohms | Thin Film | 0.25W, 1/4W | - | - | 0.026" (0.65mm) | - | ||
![]() AR03BTBX0210 Viking Tech | 161 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX0210 | 21 Ohms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR03BTBX1201 Viking Tech | 214 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX1201 | 1.2 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR05BTDW6801A Viking Tech | 214 |
| - | 0805 (2012 Metric) | 0805 | AR05BTD | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±50ppm/°C | - | 6.8 kOhms | Thin Film | 0.125W, 1/8W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR06BTBV1240 Viking Tech | 214 |
| - | 1206 (3216 Metric) | 1206 | AR06BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±10ppm/°C | AR06BTBV1240 | 124 Ohms | Thin Film | 0.25W, 1/4W | - | - | 0.026" (0.65mm) | - | ||
![]() AR06BTCV7502A Viking Tech | 152 |
| - | 1206 (3216 Metric) | 1206 | AR06BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | - | 75 kOhms | Thin Film | 0.25W, 1/4W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR03BTCX3602 Viking Tech | 4072 |
| - | 0603 (1608 Metric) | 0603 | AR03BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | AR03BTCX3602 | 36 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR05BTCW3303A Viking Tech | 152 |
| - | 0805 (2012 Metric) | 0805 | AR05BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | - | 330 kOhms | Thin Film | 0.125W, 1/8W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR03BTBX2201 Viking Tech | 214 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX2201 | 2.2 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - |