- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Content | Industrial packaging | Mfr | Package | Product Status | Tolerance ± | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR03BTBX3243 Viking Tech | 169 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX3243 | 324 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR05BTBW8662 Viking Tech | 195 |
| - | 0805 (2012 Metric) | 0805 | AR05BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±10ppm/°C | AR05BTBW8662 | 86.6 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026" (0.65mm) | - | ||
![]() AR05BTCV2201 Viking Tech | 169 |
| - | 0805 (2012 Metric) | 0805 | AR05BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | - | 2.2 kOhms | Thin Film | 0.25W, 1/4W | - | - | 0.026" (0.65mm) | - | ||
![]() AR05BTCV2492 Viking Tech | 169 |
| - | 0805 (2012 Metric) | 0805 | AR05BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | - | 24.9 kOhms | Thin Film | 0.25W, 1/4W | - | - | 0.026" (0.65mm) | - | ||
![]() AR05BTCW5900 Viking Tech | 169 |
| - | 0805 (2012 Metric) | 0805 | AR05BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | AR05BTCW5900 | 590 Ohms | Thin Film | 0.125W, 1/8W | - | - | 0.026" (0.65mm) | - | ||
![]() AR05BTBW1103 Viking Tech | 139 |
| - | 0805 (2012 Metric) | 0805 | AR05BTB | 1000pc(s) | Yes | Viking Tech | - | Active | 0.1% | -55°C ~ 155°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±10ppm/°C | AR05BTBW1103 | 110 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026" (0.65mm) | - | ||
![]() AR06BTBV1301 Viking Tech | 160 |
| - | 1206 (3216 Metric) | 1206 | AR06BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±10ppm/°C | AR06BTBV1301 | 1.3 kOhms | Thin Film | 0.25W, 1/4W | - | - | 0.026" (0.65mm) | - | ||
![]() AR06BTCV3303A Viking Tech | 169 |
| - | 1206 (3216 Metric) | 1206 | AR06BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | - | 330 kOhms | Thin Film | 0.25W, 1/4W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR05BTBW5602 Viking Tech | 143 |
| - | 0805 (2012 Metric) | 0805 | AR05BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±10ppm/°C | AR05BTBW5602 | 56 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026" (0.65mm) | - | ||
![]() AR06BTCV2000A Viking Tech | 169 |
| - | 1206 (3216 Metric) | 1206 | AR06BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | - | 200 Ohms | Thin Film | 0.25W, 1/4W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR05BTBW4532 Viking Tech | 190 |
| - | 0805 (2012 Metric) | 0805 | AR05BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±10ppm/°C | AR05BTBW4532 | 45.3 kOhms | Thin Film | 0.125W, 1/8W | - | - | 0.026" (0.65mm) | - | ||
![]() AR03DTC8201A Viking Tech | 195 |
| - | 0603 (1608 Metric) | 0603 | AR03DTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.5% | 2 | ±25ppm/°C | - | 8.2 kOhms | Thin Film | 0.063W, 1/16W | - | Automotive AEC-Q200 | 0.022" (0.55mm) | AEC-Q200 | ||
![]() AR05BTCV1691 Viking Tech | 169 |
| - | 0805 (2012 Metric) | 0805 | AR05BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | - | 1.69 kOhms | Thin Film | 0.25W, 1/4W | - | - | 0.026" (0.65mm) | - | ||
![]() AR03BTBX0340 Viking Tech | 160 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX0340 | 34 Ohms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR03BTCX8001 Viking Tech | In Stock | - | - | 0603 (1608 Metric) | 0603 | AR03BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | - | 8 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR03BTCX8453 Viking Tech | 195 |
| - | 0603 (1608 Metric) | 0603 | AR03BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | AR03BTCX8453 | 845 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR05BTDV2001A Viking Tech | 143 |
| - | 0805 (2012 Metric) | 0805 | AR05BTD | - | - | Viking Tech | Tape & Reel (TR) | Active | - | - | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±50ppm/°C | - | 2 kOhms | Thin Film | 0.25W, 1/4W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR06BTCV0160A Viking Tech | 165 |
| - | 1206 (3216 Metric) | 1206 | AR06BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | - | 16 Ohms | Thin Film | 0.25W, 1/4W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR03BTBX5622 Viking Tech | 169 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX5622 | 56.2 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR03BTCX2202A Viking Tech | 143 |
| - | 0603 (1608 Metric) | 0603 | AR03BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | - | 22 kOhms | Thin Film | 0.1W, 1/10W | - | Automotive AEC-Q200 | 0.022" (0.55mm) | AEC-Q200 |