- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | (Ø) | Base Product Number | Content | Dim | Industrial packaging | Mfr | Package | Product Status | RoHS-compliant | Tolerance ± | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSRV0204FTDG2402 Viking Tech | 346 |
| - | - | - | 1.4mm | - | 3000pc(s) | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | Yes | 1% | - | - | - | - | - | - | CSRV0204FTDG2402 | 24kΩ | - | - | - | - | - | 3.5mm | - | ||
![]() CSRV0204FTDG2R40 Viking Tech | 778 |
| - | - | - | 1.4mm | - | 3000pc(s) | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | 1% | - | - | - | - | - | - | CSRV0204FTDG2R40 | 2.4Ω | - | - | - | - | - | 3.5mm | - | ||
![]() CSRA0204FTDG5R10027 Viking Tech | 1866 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSRV0204FTDG3601 Viking Tech | 1050 |
| - | - | - | 1.4mm | - | 3000pc(s) | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | Yes | 1% | - | - | - | - | - | - | CSRV0204FTDG3601 | 3.6kΩ | - | - | - | - | - | 3.5mm | - | ||
![]() RAM05FTDW0100 Viking Tech | 1146 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR03BTCX3093 Viking Tech | 2002 |
| - | - | - | - | - | 1000pc(s) | - | Yes | - | - | - | - | 0.1% | - | - | - | - | - | - | AR03BTCX3093 | 309kΩ | - | - | - | - | - | - | - | ||
![]() CSRV0204FTDG5100 Viking Tech | 58 |
| - | - | - | 1.4mm | - | 3000pc(s) | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | Yes | 1% | - | - | - | - | - | - | CSRV0204FTDG5100 | 510Ω | - | - | - | - | - | 3.5mm | - | ||
![]() CR-06JA7---1K5 Viking Tech | 3866 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR03BTCX2671A Viking Tech | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR03BTCX2551A Viking Tech | 1916 |
| - | 0603 (1608 Metric) | 0603 | - | AR03BTC | - | - | - | Viking Tech | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | AR | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | - | 2.55 kOhms | Thin Film | 0.1W, 1/10W | - | Automotive AEC-Q200 | 0.022 (0.55mm) | - | AEC-Q200 | ||
![]() AR03BTDX3302A Viking Tech | 1790 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR03BTCX8061A Viking Tech | 3580 |
| - | 0603 (1608 Metric) | 0603 | - | AR03BTC | - | - | - | Viking Tech | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | AR | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | - | 8.06 kOhms | Thin Film | 0.1W, 1/10W | - | Automotive AEC-Q200 | 0.022 (0.55mm) | - | AEC-Q200 | ||
![]() AR03BTCX4990A Viking Tech | 4830 |
| - | 0603 (1608 Metric) | 0603 | - | AR03BTC | - | - | - | Viking Tech | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | AR | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | - | 499 Ohms | Thin Film | 0.1W, 1/10W | - | Automotive AEC-Q200 | 0.022 (0.55mm) | - | AEC-Q200 | ||
![]() AR03BTCX4871A Viking Tech | 197 |
| - | 0603 (1608 Metric) | 0603 | - | AR03BTC | - | - | - | Viking Tech | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | AR | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | - | 4.87 kOhms | Thin Film | 0.1W, 1/10W | - | Automotive AEC-Q200 | 0.022 (0.55mm) | - | AEC-Q200 | ||
![]() AR03FTDX4702A Viking Tech | 1457 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR03BTCX7501A Viking Tech | 2366 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR03FTDX7201NA Viking Tech | 5912 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-03FC7---10K Viking Tech | 4633 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWR05JTFW0330 Viking Tech | 1385 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-03JA7---15K Viking Tech | 3887 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |