- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Content | Industrial packaging | Mfr | Package | Product Status | Tolerance ± | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Failure Rate | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR03BTBX1022 Viking Tech | 148 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX1022 | 10.2 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR03BTBX1603 Viking Tech | 148 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX1603 | 160 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR03BTCX32R4A Viking Tech | 148 |
| - | 0603 (1608 Metric) | 0603 | AR03BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | - | 32.4 Ohms | Thin Film | 0.1W, 1/10W | - | Automotive AEC-Q200 | 0.022" (0.55mm) | AEC-Q200 | ||
![]() AR02BTC1003A Viking Tech | 148 |
| - | 0402 (1005 Metric) | 0402 | AR02BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1% | 2 | ±25ppm/°C | - | 100 kOhms | Thin Film | 0.063W, 1/16W | - | Automotive AEC-Q200 | 0.014" (0.35mm) | AEC-Q200 | ||
![]() AR03BTBX2372 Viking Tech | 148 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX2372 | 23.7 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR03BTBX0150 Viking Tech | 148 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX0150 | 15 Ohms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR06BTBV5493 Viking Tech | 148 |
| - | 1206 (3216 Metric) | 1206 | AR06BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±10ppm/°C | AR06BTBV5493 | 549 kOhms | Thin Film | 0.25W, 1/4W | - | - | 0.026" (0.65mm) | - | ||
![]() AR06BTBV33R2 Viking Tech | 148 |
| - | 1206 (3216 Metric) | 1206 | AR06BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±10ppm/°C | AR06BTBV33R2 | 33.2 Ohms | Thin Film | 0.25W, 1/4W | - | - | 0.026" (0.65mm) | - | ||
![]() AR05BTCW5101A Viking Tech | 200 |
| - | 0805 (2012 Metric) | 0805 | AR05BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | - | 5.1 kOhms | Thin Film | 0.125W, 1/8W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR02BTC6801A Viking Tech | 148 |
| - | 0402 (1005 Metric) | 0402 | AR02BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1% | 2 | ±25ppm/°C | - | 6.8 kOhms | Thin Film | 0.063W, 1/16W | - | Automotive AEC-Q200 | 0.014" (0.35mm) | AEC-Q200 | ||
![]() AR03BTCX1472 Viking Tech | 148 |
| - | 0603 (1608 Metric) | 0603 | AR03BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | AR03BTCX1472 | 14.7 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR06BTCV1002A Viking Tech | 148 |
| - | 1206 (3216 Metric) | 1206 | AR06BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | - | 10 kOhms | Thin Film | 0.25W, 1/4W | - | Automotive AEC-Q200 | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AR06BTCV3481 Viking Tech | 148 |
| - | 1206 (3216 Metric) | 1206 | AR06BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | AR06BTCV3481 | 3.48 kOhms | Thin Film | 0.25W, 1/4W | - | - | 0.026" (0.65mm) | - | ||
![]() AR03DTDX5620A Viking Tech | 148 |
| - | 0603 (1608 Metric) | 0603 | AR03DTD | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.5% | 2 | ±50ppm/°C | - | 562 Ohms | Thin Film | 0.1W, 1/10W | - | Automotive AEC-Q200 | 0.022" (0.55mm) | AEC-Q200 | ||
![]() AR03BTBX4530 Viking Tech | 200 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX4530 | 453 Ohms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - | ||
![]() AR03BTCX5102A Viking Tech | 89 |
| - | 0603 (1608 Metric) | 0603 | AR03BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | - | 51 kOhms | Thin Film | 0.1W, 1/10W | - | Automotive AEC-Q200 | 0.022" (0.55mm) | AEC-Q200 | ||
![]() AR05BTCW6340 Viking Tech | 148 |
| - | 0805 (2012 Metric) | 0805 | AR05BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±25ppm/°C | AR05BTCW6340 | 634 Ohms | Thin Film | 0.125W, 1/8W | - | - | 0.026" (0.65mm) | - | ||
![]() AR02BTB3000A Viking Tech | 148 |
| - | 0402 (1005 Metric) | 0402 | AR02BTB | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1% | 2 | ±10ppm/°C | - | 300 Ohms | Thin Film | 0.063W, 1/16W | - | Automotive AEC-Q200 | 0.014" (0.35mm) | AEC-Q200 | ||
![]() AR02BTB2432 Viking Tech | 200 |
| - | 0402 (1005 Metric) | 0402 | AR02BTB | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1% | 2 | ±10ppm/°C | - | 24.3 kOhms | Thin Film | 0.063W, 1/16W | - | - | 0.014" (0.35mm) | - | ||
![]() AR03BTBX1961 Viking Tech | 148 |
| - | 0603 (1608 Metric) | 0603 | AR03BTB | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | AR03BTBX1961 | 1.96 kOhms | Thin Film | 0.1W, 1/10W | - | - | 0.022" (0.55mm) | - |