- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tolerance | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR-06JL7--100K Viking Tech | 3627 |
| Datasheet | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100kOhm | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CR-03JL7---56R Viking Tech | 1363 |
| Datasheet | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Solder | - | 200 ppm/°C | 56Ohm | 155°C | -55°C | - | 100mW | - | - | 800μm | - | - | - | - | - | - | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05JL7---4R7 Viking Tech | 943 |
| Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Solder | - | 200 ppm/°C | 4.7Ohm | 155°C | -55°C | - | 125mW | - | - | 1.25mm | - | - | - | - | - | - | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05JL7----3K Viking Tech | 194 |
| Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Solder | - | 100 ppm/°C | 3kOhm | 155°C | -55°C | - | 125mW | - | - | 1.25mm | - | - | - | - | - | - | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-02JL6--470K Viking Tech | 8985 |
| Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470kOhm | - | - | - | 62.5mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CR-05JL7---6R8 Viking Tech | 752 |
| Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Solder | - | 200 ppm/°C | 6.8Ohm | 155°C | -55°C | - | 125mW | - | - | 1.25mm | - | - | - | - | - | - | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05JL7---6R2 Viking Tech | 592 |
| Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Solder | - | 200 ppm/°C | 6.2Ohm | 155°C | -55°C | - | 125mW | - | - | 1.25mm | - | - | - | - | - | - | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05JL7--680R Viking Tech | 2274 |
| Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Solder | - | 200 ppm/°C | 680Ohm | 155°C | -55°C | - | 125mW | - | - | 1.25mm | - | - | - | - | - | - | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-06JL7---18R Viking Tech | 1103 |
| Datasheet | Surface Mount | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Solder | - | 200 ppm/°C | 18Ohm | 155°C | -55°C | - | 250mW | - | - | 1.55mm | - | - | - | - | - | - | 550μm | 3.1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-10FL7---4R7 Viking Tech | 4234 |
| Datasheet | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7Ohm | - | - | - | 333mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CR-02FL6--200K Viking Tech | 5063 |
| Datasheet | Surface Mount | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | Solder | - | 100 ppm/°C | 200kOhm | 155°C | -55°C | - | 62.5mW | - | - | 500μm | - | - | - | - | - | - | 350μm | 1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-06JL7---51R Viking Tech | 3363 |
| Datasheet | Surface Mount | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Solder | - | 200 ppm/°C | 51Ohm | 155°C | -55°C | - | 250mW | - | - | 1.55mm | - | - | - | - | - | - | 550μm | 3.1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-02FL6--19K1 Viking Tech | 63035 |
| Datasheet | Surface Mount | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | Solder | - | 100 ppm/°C | 19.1kOhm | 155°C | -55°C | - | 63mW | - | - | 500μm | - | - | - | - | - | - | 350μm | 1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-06JL7---39R Viking Tech | 1799 |
| Datasheet | Surface Mount | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Solder | - | 200 ppm/°C | 39Ohm | 155°C | -55°C | - | 250mW | - | - | 1.55mm | - | - | - | - | - | - | 550μm | 3.1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-03JL7--150R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Solder | - | 200 ppm/°C | 150Ohm | 155°C | -55°C | - | 100mW | - | - | 800μm | - | - | - | - | - | - | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() AR03BTCX1602 Viking Tech | 5000 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16kOhm | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSRV0204FTDV0330 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 33 Ω | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSRV0204FTDV1202 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 12 kΩ | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LR12FTDR001 Viking Tech | In Stock | - | - | - | - | 2 | VIKING TECH CORP | Viking Technology | LR12FTDR001 | 170 °C | -55 °C | SMT, 2512 | 0.6 mm | 6.3 mm | SMT | 3.1 mm | Active | 5.62 | Non-Compliant | Yes | 1% | - | EAR99 | -50,50 ppm/°C | 1 Ω | - | - | Fixed Resistors | 3 W | TR, 7 Inch | METAL ALLOY | - | Chip | FIXED RESISTOR | unknown | 1 W | 200 V | 2512 | - | - | - | Lead Free | ||
![]() CSRV0204FTDV4990 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |