- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Mfr | Package | Product Status | RoHS | Operating Temperature | Published | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Depth | Features | Height | Height Seated (Max) | Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR-06FL7--12K1 Viking Tech | In Stock | - | Datasheet | Surface Mount | 1206 | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | 12.1kOhm | 155°C | -55°C | - | - | 250mW | 1.55mm | - | 550μm | - | 3.1mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-05FL7---3R9 Viking Tech | In Stock | - | Datasheet | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9Ohm | - | - | - | - | 125mW | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-12FP4--221R Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 221 Ω | - | - | - | - | 1 W | - | - | - | - | - | - | Lead Free | - | ||
![]() CR-12FP4--549R Viking Tech | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 549 Ω | - | - | - | - | 1 W | - | - | - | - | - | - | Lead Free | - | ||
![]() CR-05JL7---5K1 Viking Tech | 4723 |
| Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | 5% | - | Solder | 200 ppm/°C | 5.1kOhm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | 500μm | - | 2mm | Non-RoHS Compliant | Lead Free | - | ||
![]() AR03BTCX1502 Viking Tech | 620 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15kOhm | - | - | - | - | 100mW | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-05JL7---1K8 Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | 5% | - | Solder | 200 ppm/°C | 1.8kOhm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | 500μm | - | 2mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-06JL7---15R Viking Tech | 5539 |
| Datasheet | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15Ohm | - | - | - | - | 250mW | - | - | - | - | - | - | Lead Free | - | ||
![]() CR-06JL7--180R Viking Tech | In Stock | - | Datasheet | Surface Mount | 1206 | - | - | - | - | - | - | - | - | - | 5% | - | Solder | 200 ppm/°C | 180Ohm | 155°C | -55°C | - | - | 250mW | 1.55mm | - | 550μm | - | 3.1mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-03FL7---4K7 Viking Tech | 49 |
| - | Surface Mount | 0603 | - | - | - | - | - | - | 2012 | - | - | 1% | - | Solder | 100 ppm/°C | 4.7kOhm | 155°C | -55°C | - | - | 100mW | 800μm | - | 450μm | - | 1.6mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-06JL7---68K Viking Tech | In Stock | - | Datasheet | Surface Mount | 1206 | - | - | - | - | - | - | - | - | - | 5% | - | Solder | 200 ppm/°C | 68kOhm | 155°C | -55°C | - | - | 250mW | 1.55mm | - | 550μm | - | 3.1mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-12FL4---10K Viking Tech | In Stock | - | Datasheet | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10kOhm | - | - | - | - | 1W | - | - | - | - | - | - | Lead Free | - | ||
![]() CR-06JL7---6K8 Viking Tech | In Stock | - | Datasheet | Surface Mount | 1206 | - | - | - | - | - | - | - | - | - | 5% | - | Solder | 200 ppm/°C | 6.8kOhm | 155°C | -55°C | - | - | 250mW | 1.55mm | - | 550μm | - | 3.1mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CS12JTFR220 Viking Tech | In Stock | - | - | - | 2512 (6432 Metric) | 2512 | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | - | CS | 0.250 L x 0.122 W (6.35mm x 3.10mm) | ±5% | 2 | - | ±200ppm/°C | 220 mΩ | - | - | - | 1W | 1 W | - | Current Sense | - | 0.028 (0.70mm) | - | - | Lead Free | - | ||
![]() CR-05FL7----1K Viking Tech | 2637 |
| - | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | 1kOhm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | 500μm | - | 2mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-05JL7---3K3 Viking Tech | 47 |
| Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | 5% | - | Solder | 100 ppm/°C | 3.3kOhm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | 500μm | - | 2mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-01FL6--442K Viking Tech | In Stock | - | Datasheet | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | 442kOhm | - | - | - | - | 50mW | - | - | - | - | - | - | Lead Free | - | ||
![]() CR-03FL7---10K Viking Tech | 133 |
| - | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | 10kOhm | 155°C | -55°C | - | - | 100mW | 800μm | - | 450μm | - | 1.6mm | Non-RoHS Compliant | Lead Free | - | ||
![]() AR05BTCW0100 Viking Tech | 75000 |
| - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | - | 125mW | - | - | - | - | - | - | Lead Free | - | ||
![]() AR05BTCW4992 Viking Tech | 3993 |
| - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.9kOhm | - | - | - | - | 125mW | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - |