- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Mfr | Package | Product Status | RoHS | Operating Temperature | Published | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Depth | Failure Rate | Features | Height | Height Seated (Max) | Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR03BTCX2003 Viking Tech | 30000 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200kOhm | - | - | - | - | 100mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR02BTC2002 Viking Tech | 1269 |
| - | - | 0402 | - | - | - | - | - | - | 2016 | - | - | - | Active | - | - | - | 20kOhm | 155°C | 55°C | - | - | 62.5mW | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CR-05FL7---47K Viking Tech | 2084 |
| Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | 1% | - | - | Solder | 100 ppm/°C | 47kOhm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | - | 500μm | - | 2mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-03JL7--100R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | 5% | - | - | Solder | 200 ppm/°C | 100Ohm | 155°C | -55°C | - | - | 100mW | 800μm | - | - | 450μm | - | 1.6mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-02FL6---10R Viking Tech | 20 |
| - | Surface Mount | 0402 | - | - | - | - | - | - | - | - | - | 1% | - | - | Solder | 100 ppm/°C | 10Ohm | 155°C | -55°C | - | - | 62.5mW | 500μm | - | - | 350μm | - | 1mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-02FL6---20R Viking Tech | 1103 |
| - | Surface Mount | 0402 | - | - | - | - | - | - | - | - | - | 1% | - | - | Solder | 100 ppm/°C | 20Ohm | 155°C | -55°C | - | - | 62.5mW | 500μm | - | - | 350μm | - | 1mm | Non-RoHS Compliant | Lead Free | - | ||
![]() MFR0623FTEV0140 Viking Tech | 3641 |
| - | - | Axial | Axial | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | - | MFR | 0.091 Dia x 0.248 L (2.30mm x 6.30mm) | ±1% | - | 2 | - | ±100ppm/°C | 14 Ω | - | - | Metal Film | 0.25W, 1/4W | 250 mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR02DTC30R1 Viking Tech | 4888 |
| - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.1Ohm | - | - | - | - | 62.5mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR06FTD0300 Viking Tech | 310 |
| - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30Ohm | - | - | - | - | 62.5mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() CR-05FL7---36R Viking Tech | 1165 |
| - | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | 1% | - | - | Solder | 100 ppm/°C | 36Ohm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | - | 500μm | - | 2mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-02FL6---11K Viking Tech | 225 |
| - | Surface Mount | 0402 | - | - | - | - | - | - | - | - | - | 1% | - | - | Solder | 100 ppm/°C | 11kOhm | 155°C | -55°C | - | - | 62.5mW | 500μm | - | - | 350μm | - | 1mm | Non-RoHS Compliant | Lead Free | - | ||
![]() AR03BTC1001 Viking Tech | 366565 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kOhm | 155°C | 55°C | Thin Film | - | 62.5mW | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CR-06JL7---3K3 Viking Tech | 18 |
| Datasheet | Surface Mount | 1206 | - | - | - | - | - | - | - | - | - | 5% | - | - | Solder | 200 ppm/°C | 3.3kOhm | 155°C | -55°C | - | - | 250mW | 1.55mm | - | - | 550μm | - | 3.1mm | Non-RoHS Compliant | Lead Free | - | ||
![]() AR03FTC2432 Viking Tech | 113 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.3kOhm | - | - | - | - | 62.5mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() CR-12FP4--260R Viking Tech | 3216 |
| - | - | 2512 (6432 Metric) | 2512 | Viking Tech | Tape & Reel (TR) | Active | Non-Compliant | -55°C ~ 155°C | - | CR | 0.250 L x 0.122 W (6.35mm x 3.10mm) | ±1% | - | 2 | - | ±100ppm/°C | 260 Ω | - | - | Thick Film | 2W | 1 W | - | - | - | - | 0.026 (0.65mm) | - | - | Lead Free | - | ||
![]() AR03DTC1503 Viking Tech | 18046 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150kOhm | - | - | - | - | 62.5mW | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AR03BTC6802 Viking Tech | 2264 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68kOhm | - | - | Thin Film | - | 62.5mW | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AR03DTC5101 Viking Tech | In Stock | - | Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1kOhm | 155°C | 55°C | - | - | 62.5mW | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AR05BTCW88R7 Viking Tech | In Stock | - | Datasheet | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88.7Ohm | - | - | - | - | 125mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR02DTD4701 Viking Tech | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7kOhm | - | - | - | - | 62.5mW | - | - | - | - | - | - | - | Lead Free | - |