- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Published | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Depth | Failure Rate | Features | Height | Height Seated (Max) | Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR03BTCX9100 Viking Tech | 2921 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 910Ohm | - | - | - | - | 100mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR02BTD2001 Viking Tech | 162 |
| Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | 2kOhm | - | - | - | - | 62.5mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR05BTCW1002 Viking Tech | 11512 |
| - | - | 0805 | - | - | - | - | - | 2016 | - | - | - | - | - | - | 10kOhm | - | - | - | - | 125mW | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() LR10FTDAR004 Viking Tech | 16219 |
| - | - | 2010 (5025 Metric) | 2010 | Viking Tech | Tape & Reel (TR) | Active | -55°C ~ 170°C | - | LR | 0.200 L x 0.100 W (5.08mm x 2.54mm) | ±1% | 2 | - | ±50ppm/°C | 4 mΩ | - | - | Metal Film | 1.5W | 1.5 W | - | - | - | - | 0.031 (0.80mm) | - | - | Lead Free | - | ||
![]() CR-03FL7--19K6 Viking Tech | 3800 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 19.6kOhm | - | - | - | - | 100mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR03FTC2001 Viking Tech | 20000 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 2kOhm | - | - | - | - | 62.5mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR03BTB1001 Viking Tech | 3540 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 1kOhm | - | - | - | - | 62.5mW | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() AR06BTCV5600 Viking Tech | 31 |
| Datasheet | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | 560Ohm | - | - | - | - | 250mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR02BTC6201 Viking Tech | 75000 |
| Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | 56kOhm | - | - | Thin Film | - | 62.5mW | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AR03BTCX4R70 Viking Tech | 3560 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 4.7Ohm | - | - | - | - | 100mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR03BTDX0750 Viking Tech | 4000 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | - | - | - | - | 100mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR06ATS1000 Viking Tech | 1241 |
| Datasheet | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | - | 62.5mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR03BTCX4221 Viking Tech | 3870 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 4.22kOhm | - | - | - | - | 100mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() CR-03FL7--19K1 Viking Tech | 48 |
| Datasheet | Surface Mount | 0603 | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | 19.1kOhm | 155°C | -55°C | - | - | 100mW | 800μm | - | - | 450μm | - | 1.6mm | Non-RoHS Compliant | Lead Free | - | ||
![]() AR02DTC6201 Viking Tech | 152100 |
| Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | 6.2kOhm | - | - | - | - | 62.5mW | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AR05BTCW4752 Viking Tech | 4980 |
| - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 47.5kOhm | - | - | - | - | 125mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() CR-02FL6--200R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0402 | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | 200Ohm | 155°C | -55°C | - | - | 62.5mW | 500μm | - | - | 350μm | - | 1mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-05JL7---47K Viking Tech | 272032 |
| Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | 5% | - | Solder | 200 ppm/°C | 47kOhm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | - | 500μm | - | 2mm | Non-RoHS Compliant | Lead Free | - | ||
![]() HVR0AFTEU1004 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 MΩ | - | - | - | - | 500 mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() CR-02JL6---22R Viking Tech | 8342 |
| - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | 22Ohm | - | - | - | - | 62.5mW | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - |