- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | (Ø) | Base Product Number | Content | Dim | Industrial packaging | Mfr | Package | Product Status | Tolerance ± | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Failure Rate | Features | Height Seated (Max) | Length | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR03DTD4932N Viking Tech | 5000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWR03FTEV4701 Viking Tech | 66007 |
| - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | PWR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 4.7 kOhms | Metal Element | 0.25W, 1/4W | - | - | Automotive AEC-Q200, Pulse Withstanding | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() AR03FTCX3130N Viking Tech | 3855 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR03DTC4902N Viking Tech | 11397 |
| - | 0603 (1608 Metric) | 0603 | - | AR03DTC | - | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.5% | 2 | ±25ppm/°C | - | 49 kOhms | Thin Film | 0.063W, 1/16W | - | - | - | 0.022" (0.55mm) | - | - | - | ||
![]() CR-01FL6--43K2 Viking Tech | In Stock | - | - | 0201 (0603 Metric) | 0201 | - | - | - | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | CR | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | - | 43.2 kOhms | Thick Film | 0.05W, 1/20W | - | - | - | 0.010" (0.26mm) | - | - | - | ||
![]() AR03BTC4600N Viking Tech | 30009 |
| - | 0603 (1608 Metric) | 0603 | - | AR03BTC | - | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | - | 460 Ohms | Thin Film | 0.063W, 1/16W | - | - | - | 0.022" (0.55mm) | - | - | - | ||
![]() AR03BTCX3303 Viking Tech | 5000 |
| - | - | - | - | - | 1000pc(s) | - | Yes | - | - | - | 0.1% | - | - | - | - | - | - | AR03BTCX3303 | 330kΩ | - | - | - | - | - | - | - | - | - | ||
![]() AR06BTCV2702 Viking Tech | 4352 |
| - | 1206 (3216 Metric) | 1206 | - | AR06BTC | 1000pc(s) | - | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | 25 ppm/°C | AR06BTCV2702 | 27kΩ | Thin Film | 0.25W, 1/4W | - | - | - | 0.026 (0.65mm) | - | - | - | ||
![]() AR03BTCX6803 Viking Tech | 3817 |
| - | 0603 (1608 Metric) | 0603 | - | AR03BTC | 1000pc(s) | - | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.061 L x 0.031 W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | AR03BTCX6803 | 680kΩ | Thin Film | 0.1W, 1/10W | - | - | - | 0.022 (0.55mm) | - | - | - | ||
![]() AR06BTCV5602 Viking Tech | 180 |
| - | 1206 (3216 Metric) | 1206 | - | AR06BTC | 1000pc(s) | - | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | AR06BTCV5602 | 56 kOhms | Thin Film | 0.25W, 1/4W | - | - | - | 0.026" (0.65mm) | - | - | - | ||
![]() AR06BTCV6803A Viking Tech | 168 |
| - | 1206 (3216 Metric) | 1206 | - | AR06BTC | - | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | - | 680 kOhms | Thin Film | 0.25W, 1/4W | - | - | Automotive AEC-Q200 | 0.026" (0.65mm) | - | - | AEC-Q200 | ||
![]() AR03BTCX0220 Viking Tech | 6596 |
| - | - | - | - | - | 1000pc(s) | - | Yes | - | - | - | 0.1% | - | - | - | - | - | - | AR03BTCX0220 | 22Ω | - | - | - | - | - | - | - | - | - | ||
![]() AR03BTCX3903 Viking Tech | 1817 |
| - | - | - | - | - | 1000pc(s) | - | Yes | - | - | - | 0.1% | - | - | - | - | - | - | AR03BTCX3903 | 390kΩ | - | - | - | - | - | - | - | - | - | ||
![]() AR06BTCV5603 Viking Tech | 190 |
| - | 1206 (3216 Metric) | 1206 | - | AR06BTC | 1000pc(s) | - | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | AR06BTCV5603 | 560 kOhms | Thin Film | 0.25W, 1/4W | - | - | - | 0.026" (0.65mm) | - | - | - | ||
![]() AR06BTCV2203 Viking Tech | 204 |
| - | 1206 (3216 Metric) | 1206 | - | AR06BTC | 1000pc(s) | - | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | AR | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | 2 | ±25ppm/°C | AR06BTCV2203 | 220 kOhms | Thin Film | 0.25W, 1/4W | - | - | - | 0.026" (0.65mm) | - | - | - | ||
![]() AR03BTCX2702A Viking Tech | 168 |
| - | 0603 (1608 Metric) | 0603 | - | AR03BTC | - | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | - | 27 kOhms | Thin Film | 0.1W, 1/10W | - | - | Automotive AEC-Q200 | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() CR-03FL7--10K7 Viking Tech | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 10.7 kOhms | Thick Film | 0.1W, 1/10W | - | - | - | 0.022" (0.55mm) | - | - | - | ||
![]() CSRV0207FTDT24R3 Viking Technology | In Stock | - | - | - | - | 2.2mm | - | 2000pc(s) | (Ø x L) 2.2 mm x 5.9 mm | - | - | - | - | 1% | - | - | - | - | - | - | CSRV0207FTDT24R3 | 24.3Ω | - | - | - | - | - | - | 5.9mm | - | - | ||
![]() AR03BTBX5001 Viking Tech | 141 |
| - | 0603 (1608 Metric) | 0603 | - | AR03BTB | - | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±10ppm/°C | - | 5 kOhms | Thin Film | 0.1W, 1/10W | - | - | - | 0.022" (0.55mm) | - | - | - | ||
![]() AR02BTC4002 Viking Tech | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | AR02BTC | - | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | AR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1% | 2 | ±25ppm/°C | - | 40 kOhms | Thin Film | 0.063W, 1/16W | 62.5 mW | - | - | 0.014" (0.35mm) | - | Lead Free | - |