- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR-02JL6---22R Viking Tech | 8342 |
| - | - | 0402 | - | - | - | 22Ohm | - | - | 62.5mW | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7--200R Viking Tech | 2286 |
| - | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 200Ohm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05JL7--560R Viking Tech | 50000 |
| - | Surface Mount | 0805 | 5% | Solder | 200 ppm/°C | 560Ohm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7---2K4 Viking Tech | 2993 |
| - | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 2.4kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7---2K7 Viking Tech | 203 |
| - | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 2.7kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7---30K Viking Tech | 356 |
| - | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 30kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-06FL7---18K Viking Tech | 200 |
| - | Surface Mount | 1206 | 1% | Solder | 100 ppm/°C | 18kOhm | 155°C | -55°C | 250mW | 1.55mm | 550μm | 3.1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7---10K Viking Tech | 7137 |
| - | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 10kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7---1K5 Viking Tech | 3368 |
| - | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 1.5kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7---6K2 Viking Tech | 7 |
| Datasheet | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 6.2kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() AR03BTCX2700 Viking Tech | 5 |
| Datasheet | - | 0603 | - | - | - | 270Ohm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR05FTC9761 Viking Tech | 5000 |
| Datasheet | - | 0805 | - | - | - | 9.76kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR02DTD3002 Viking Tech | 10000 |
| Datasheet | - | 0402 | - | - | - | 30kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR02BTD1102 Viking Tech | 17521 |
| Datasheet | - | 0402 | - | - | - | 11kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1500 Viking Tech | 34 |
| Datasheet | - | 0603 | - | - | - | 150Ohm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1501 Viking Tech | 34 |
| Datasheet | - | 0603 | - | - | - | 1.5kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-06JL7--240R Viking Tech | 493 |
| Datasheet | - | 1206 | - | - | - | 240Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CR-05JL7---30R Viking Tech | 885 |
| Datasheet | Surface Mount | 0805 | 5% | Solder | 100 ppm/°C | 30Ohm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() AR05FTCW0100 Viking Tech | 245 |
| Datasheet | - | 0805 | - | - | - | 10Ohm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1503 Viking Tech | 58 |
| Datasheet | - | 0603 | - | - | - | 150kOhm | - | - | 62.5mW | - | - | - | - | Lead Free |