- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR03BTCX3902 Viking Tech | 5000 |
| Datasheet | - | 0603 | - | - | - | 39kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1402 Viking Tech | 2038 |
| Datasheet | - | 0603 | - | - | - | 14kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR05FTC9763 Viking Tech | 3163 |
| Datasheet | - | 0805 | - | - | - | 976kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR05FTDW5R10 Viking Tech | 223 |
| Datasheet | - | 0805 | - | - | - | 5.1Ohm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() AR02BTD2491 Viking Tech | 5000 |
| Datasheet | - | 0402 | - | - | - | 2.49kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03BTCX3002 Viking Tech | 15300 |
| Datasheet | - | 0603 | - | - | - | 30kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR03BTCX3000 Viking Tech | 2761 |
| Datasheet | - | 0603 | - | - | - | 300Ohm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR06BTCV7502 Viking Tech | In Stock |
| Datasheet | - | 1206 | - | - | - | 75kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() AR02BTD1201 Viking Tech | 34 |
| Datasheet | - | 0402 | - | - | - | 1.2kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR05FTCW1201 Viking Tech | 20000 |
| Datasheet | - | 0805 | - | - | - | 1.2kOhm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() AR02BTD1202 Viking Tech | 45000 |
| Datasheet | - | 0402 | - | - | - | 12kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR06BTCV1003 Viking Tech | 18 |
| - | - | 1206 | - | - | - | 100kOhm | - | - | 250mW | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7---47R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 47Ohm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05JL7---33R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | 5% | Solder | 200 ppm/°C | 33Ohm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-03JL7--120R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | 5% | Solder | 200 ppm/°C | 120Ohm | 155°C | -55°C | 100mW | 800μm | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05JL7---15K Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | 5% | Solder | 200 ppm/°C | 15kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-02FL6---15K Viking Tech | 1485 |
| - | Surface Mount | 0402 | 1% | Solder | 100 ppm/°C | 15kOhm | 155°C | -55°C | 62.5mW | 500μm | 350μm | 1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7--49K9 Viking Tech | 1733 |
| - | - | 0805 | - | - | - | 49.9kOhm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() CR-03JL7----0R Viking Tech | In Stock | - | - | Surface Mount | 0603 | 5% | Solder | - | 0Ohm | 155°C | -55°C | 100mW | 800μm | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-02FL6--100R Viking Tech | 10000 |
| - | Surface Mount | 0402 | 1% | Solder | 100 ppm/°C | 100Ohm | 155°C | -55°C | 62.5mW | 500μm | 350μm | 1mm | Non-RoHS Compliant | Lead Free |