- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Base Product Number | Content | Industrial packaging | Mfr | Package | Product Status | Tolerance ± | Operating Temperature | Published | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Depth | Failure Rate | Features | Height | Height Seated (Max) | Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR02BTC1183 Viking Tech | 143 |
| - | - | 0402 (1005 Metric) | 0402 | AR02BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | - | AR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | 2 | - | ±25ppm/°C | AR02BTC1183 | 118kΩ | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | - | 0.014 (0.35mm) | - | - | - | - | ||
![]() AR02BTC1963 Viking Tech | 206 |
| - | - | 0402 (1005 Metric) | 0402 | AR02BTC | 1000pc(s) | Yes | Viking Tech | Tape & Reel (TR) | Active | 0.1% | -55°C ~ 155°C | - | AR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | 2 | - | ±25ppm/°C | AR02BTC1963 | 196kΩ | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | - | 0.014 (0.35mm) | - | - | - | - | ||
![]() AR02BTC2841 Viking Tech | 199 |
| - | - | 0402 (1005 Metric) | 0402 | AR02BTC | - | - | Viking Tech | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | - | AR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | 2 | - | ±25ppm/°C | - | 2.84 kOhms | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | - | 0.014 (0.35mm) | - | - | - | - | ||
![]() CR-12FL4--120R Viking Tech | In Stock | - | Datasheet | - | 2512 | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | - | - | - | - | 120Ohm | - | - | - | - | 1W | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR06FTD0100 Viking Tech | 206 |
| - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | - | 62.5mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR05FTDW3740 Viking Tech | In Stock | - | Datasheet | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 374Ohm | - | - | - | - | 125mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() CR-05FL7---7R5 Viking Tech | In Stock | - | Datasheet | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5Ohm | - | - | - | - | 125mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() CR-05JL7---82K Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | Solder | 200 ppm/°C | - | 82kOhm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | - | 500μm | - | 2mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-02FL6--820K Viking Tech | 36 |
| - | Surface Mount | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | - | 820kOhm | 155°C | -55°C | - | - | 62.5mW | 500μm | - | - | 350μm | - | 1mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-03JL7---27K Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | Solder | 200 ppm/°C | - | 27kOhm | 155°C | -55°C | - | - | 100mW | 800μm | - | - | 450μm | - | 1.6mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-03JL7--200R Viking Tech | 1222 |
| - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200Ohm | - | - | - | - | 100mW | - | - | - | - | - | - | - | Lead Free | - | ||
![]() CR-03FL7--121R Viking Tech | 4535 |
| Datasheet | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | - | 121Ohm | 155°C | -55°C | - | - | 100mW | 800μm | - | - | 450μm | - | 1.6mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-03JL7---33R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | Solder | 200 ppm/°C | - | 33Ohm | 155°C | -55°C | - | - | 100mW | 800μm | - | - | 450μm | - | 1.6mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-02FL6--20K5 Viking Tech | In Stock | - | Datasheet | Surface Mount | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | - | 20.5kOhm | 155°C | -55°C | - | - | 63mW | 500μm | - | - | 350μm | - | 1mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-03FL7--14K7 Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | - | 14.7kOhm | 155°C | -55°C | - | - | 100mW | 800μm | - | - | 450μm | - | 1.6mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-06FL7--2K21 Viking Tech | In Stock | - | Datasheet | Surface Mount | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | - | 2.21kOhm | 155°C | -55°C | - | - | 250mW | 1.55mm | - | - | 550μm | - | 3.1mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-05JL7---7R5 Viking Tech | 54015 |
| Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | Solder | 200 ppm/°C | - | 7.5Ohm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | - | 500μm | - | 2mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-06FL7--200R Viking Tech | 5026 |
| Datasheet | Surface Mount | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | - | 200Ohm | 155°C | -55°C | - | - | 250mW | 1.55mm | - | - | 550μm | - | 3.1mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-05FL7--130R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | - | 130Ohm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | - | 500μm | - | 2mm | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-10FL7---47K Viking Tech | 9027 |
| Datasheet | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47kOhm | - | - | - | - | 333mW | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - |