- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR-02FL6--300R- Viking Tech | 36018 |
| Datasheet | Surface Mount | 0402 | 1% | Solder | 100 ppm/°C | 300Ohm | 155°C | -55°C | 62.5mW | 500μm | 350μm | 1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05JL7---68K Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | 5% | Solder | 200 ppm/°C | 68kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7--150K Viking Tech | 66039 |
| Datasheet | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 150kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-06FL7--1K78 Viking Tech | 5011 |
| Datasheet | - | 1206 | - | - | - | 1.78kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CR-01FL0--240R Viking Tech | 1200007 |
| Datasheet | - | 0201 | - | - | - | 240Ohm | - | - | 50mW | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CS12FTGR500 Viking Tech | In Stock | - | - | - | - | - | - | - | 500 mΩ | - | - | 1 W | - | - | - | - | Lead Free | ||
![]() CS06FTHUR036 Viking Tech | In Stock | - | - | - | - | - | - | - | 36 mΩ | - | - | 500 mW | - | - | - | - | Lead Free | ||
![]() LR10JTDAR002 Viking Tech | In Stock | - | - | - | - | - | - | - | 2 mΩ | - | - | 1.5 W | - | - | - | - | Lead Free | ||
![]() CS06JTHUR022 Viking Tech | In Stock | - | - | - | - | - | - | - | 22 mΩ | - | - | 500 mW | - | - | - | - | Lead Free | ||
![]() CR-05FL7--249K Viking Tech | 18023 |
| - | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 249kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CS12FTGSR056 Viking Tech | In Stock | - | - | - | - | - | - | - | 56 mΩ | - | - | 2 W | - | - | - | - | Lead Free | ||
![]() CS06FTHUR030 Viking Tech | In Stock | - | - | - | - | - | - | - | 30 mΩ | - | - | 500 mW | - | - | - | - | Lead Free | ||
![]() AR03BTCX1802 Viking Tech | 7550 |
| Datasheet | - | 0603 | - | - | - | 18kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR06DTDV1000 Viking Tech | 782 |
| Datasheet | - | 1206 | - | - | - | 100Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() AR03BTCX2000 Viking Tech | 1408 |
| Datasheet | - | 0603 | - | - | - | 200Ohm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR02DTD1500 Viking Tech | 18 |
| Datasheet | - | 0402 | - | - | - | 150Ohm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-05FL7---51R Viking Tech | 464 |
| Datasheet | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 51Ohm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() AR05BTCW9100 Viking Tech | 4562 |
| Datasheet | - | 0805 | - | - | - | 910Ohm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() AR05FTC4872 Viking Tech | 1034 |
| Datasheet | - | 0805 | - | - | - | 48.7kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR06DTDV1001 Viking Tech | 18 |
| Datasheet | - | 1206 | - | - | - | 1kOhm | - | - | 250mW | - | - | - | - | Lead Free |