- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Depth | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR-05FL7---56R Viking Tech | 1634 |
| Datasheet | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 56Ohm | 155°C | -55°C | - | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() AR05BTB4871 Viking Tech | 4005 |
| Datasheet | - | 0805 | - | - | - | 4.87kOhm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR05FTC6811 Viking Tech | 5 |
| Datasheet | - | 0805 | - | - | - | 6.81kOhm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR01DTD1201 Viking Tech | 79 |
| Datasheet | - | 0201 | - | - | - | 1.2kOhm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1000 Viking Tech | 10000 |
| Datasheet | - | 0603 | - | - | - | 100Ohm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR01DTD2001 Viking Tech | 25 |
| Datasheet | - | 0201 | - | - | - | 2kOhm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR01DTD2002 Viking Tech | 61 |
| Datasheet | - | 0201 | - | - | - | 20kOhm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR13BTC1003 Viking Tech | 25 |
| Datasheet | - | 1210 | - | - | - | 100kOhm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1004 Viking Tech | 322 |
| Datasheet | - | 0603 | - | - | - | 1MOhm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR02DTD2491 Viking Tech | In Stock | - | Datasheet | - | 0402 | - | - | - | 2.49kOhm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1003 Viking Tech | 5000 |
| Datasheet | - | 0603 | - | - | - | 100kOhm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR06DTDV5101 Viking Tech | 3057 |
| Datasheet | - | 1206 | - | - | - | 5.1kOhm | - | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() AR03FTD3003 Viking Tech | 3003 |
| Datasheet | - | 0603 | - | - | - | 300kOhm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03FTC0240 Viking Tech | 20000 |
| Datasheet | - | 0603 | - | - | - | 24Ohm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03DTC1601 Viking Tech | 10000 |
| Datasheet | - | 0603 | - | - | - | 1.6kOhm | - | - | Thin Film | 62.5mW | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR-05FL7---68R Viking Tech | 39465 |
| Datasheet | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 68Ohm | 155°C | -55°C | - | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() AR03FTD3002 Viking Tech | 3993 |
| Datasheet | - | 0603 | - | - | - | 30kOhm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03BTCX2200 Viking Tech | 3831 |
| Datasheet | - | 0603 | - | - | - | 220Ohm | - | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR06DTDV1502 Viking Tech | 7 |
| Datasheet | - | 1206 | - | - | - | 15kOhm | - | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CR-05FL7---9R1 Viking Tech | 1460 |
| Datasheet | - | 0805 | - | - | - | 9.1Ohm | - | - | - | 125mW | - | - | - | - | Lead Free |