- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR03FTC1693 Viking Tech | 4800 |
| Datasheet | - | 0603 | - | - | - | 169kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03BTCX5600 Viking Tech | 984 |
| Datasheet | - | 0603 | - | - | - | 560Ohm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1743 Viking Tech | 23 |
| Datasheet | - | 0603 | - | - | - | 174kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03BTCX5602 Viking Tech | 3860 |
| Datasheet | - | 0603 | - | - | - | 56kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR02DTD7502 Viking Tech | 114 |
| Datasheet | - | 0402 | - | - | - | 75kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03DTB2002 Viking Tech | 36 |
| Datasheet | - | 0603 | - | - | - | 20kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR05FTD0100 Viking Tech | 428 |
| Datasheet | - | 0805 | - | - | - | 10Ohm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03BTB0750 Viking Tech | 4563 |
| Datasheet | - | 0603 | - | - | - | 75Ohm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-03JL7--120K Viking Tech | 1103 |
| Datasheet | Surface Mount | 0603 | 5% | Solder | 200 ppm/°C | 120kOhm | 155°C | -55°C | 100mW | 800μm | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() AR06BTB1004 Viking Tech | 35 |
| Datasheet | - | 1206 | - | - | - | 1MOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1690 Viking Tech | 2118 |
| Datasheet | - | 0603 | - | - | - | 169Ohm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1580 Viking Tech | 1048 |
| Datasheet | - | 0603 | - | - | - | 158Ohm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1601 Viking Tech | 1038 |
| Datasheet | - | 0603 | - | - | - | 1.6kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR05FTDW7502 Viking Tech | 499 |
| Datasheet | - | 0805 | - | - | - | 75kOhm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1620 Viking Tech | 408 |
| Datasheet | - | 0603 | - | - | - | 162Ohm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03FTC2153 Viking Tech | 1234 |
| Datasheet | - | 0603 | - | - | - | 215kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-05JL7---5K6 Viking Tech | 3103 |
| Datasheet | Surface Mount | 0805 | 5% | Solder | 200 ppm/°C | 5.6kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() AR03DTCX7502 Viking Tech | 5000 |
| Datasheet | - | 0603 | - | - | - | 75kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() CR-05FL7---4R7 Viking Tech | 494 |
| Datasheet | - | 0805 | - | - | - | 4.7Ohm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() AR05DTD4992 Viking Tech | 179 |
| Datasheet | - | 0805 | - | - | - | 49.9kOhm | - | - | 62.5mW | - | - | - | - | Lead Free |