- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR02DTD1501 Viking Tech | 134 |
| Datasheet | - | 0402 | - | - | - | 1.5kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR06DTDV0100 Viking Tech | 2366 |
| Datasheet | - | 1206 | - | - | - | 10Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CR-05JL7----3R Viking Tech | 1454 |
| Datasheet | Surface Mount | 0805 | 5% | Solder | 200 ppm/°C | 3Ohm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() AR03BTCX2051 Viking Tech | 18 |
| Datasheet | - | 0603 | - | - | - | 2.05kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR05FTC5112 Viking Tech | 1484 |
| Datasheet | - | 0805 | - | - | - | 51.1kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR02DTD1502 Viking Tech | 210000 |
| Datasheet | - | 0402 | - | - | - | 15kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR05DTD4992 Viking Tech | 179 |
| Datasheet | - | 0805 | - | - | - | 49.9kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR05BTC3012 Viking Tech | 10000 |
| Datasheet | - | 0805 | - | - | - | 30.1kOhm | - | - | 62.5mW | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AR02DTD2002 Viking Tech | 8313 |
| Datasheet | - | 0402 | - | - | - | 20kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR02BTC4302 Viking Tech | 43 |
| Datasheet | - | 0402 | - | - | - | 43kOhm | - | - | 62.5mW | - | - | - | RoHS Compliant | Lead Free | ||
![]() AR03BTCX3001 Viking Tech | 83 |
| Datasheet | - | 0603 | - | - | - | 3kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR03DTC3000 Viking Tech | 10000 |
| Datasheet | - | 0603 | - | - | - | 300Ohm | 155°C | 55°C | 62.5mW | - | - | - | RoHS Compliant | Lead Free | ||
![]() AR03FTC1001 Viking Tech | 10000 |
| Datasheet | - | 0603 | - | - | - | 1kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR02DTD24R9 Viking Tech | 1537 |
| Datasheet | - | 0402 | - | - | - | 24.9Ohm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-06JL7---7K5 Viking Tech | 5 |
| Datasheet | Surface Mount | 1206 | 5% | Solder | 200 ppm/°C | 7.5kOhm | 155°C | -55°C | 250mW | 1.55mm | 550μm | 3.1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7---9K1 Viking Tech | 2023 |
| Datasheet | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 9.1kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() AR05CTC2002 Viking Tech | 57 |
| Datasheet | - | 0805 | - | - | - | 20kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-05FL7---3R6 Viking Tech | 126 |
| Datasheet | - | 0805 | - | - | - | 3.6Ohm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() AR02DTD1202 Viking Tech | 989 |
| Datasheet | - | 0402 | - | - | - | 12kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR05CTC1000 Viking Tech | 2480 |
| Datasheet | - | 0805 | - | - | - | 100Ohm | - | - | 62.5mW | - | - | - | - | Lead Free |