- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Published | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR05FTC8061 Viking Tech | 2267 |
| Datasheet | - | 0805 | - | - | - | - | 8.06kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03DTC5602 Viking Tech | 50000 |
| Datasheet | - | 0603 | - | - | - | - | 56kOhm | 155°C | 55°C | 62.5mW | - | - | - | RoHS Compliant | Lead Free | ||
![]() AR03BTCX3901 Viking Tech | 1665 |
| Datasheet | - | 0603 | - | - | - | - | 3.9kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1201 Viking Tech | 48 |
| Datasheet | - | 0603 | - | - | - | - | 1.2kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03BTCX4022 Viking Tech | 3728 |
| Datasheet | - | 0603 | - | - | - | - | 40.2kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR02BTD0300 Viking Tech | 59 |
| Datasheet | - | 0402 | - | - | - | - | 30Ohm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR06DTC1002 Viking Tech | 14011 |
| Datasheet | - | 1206 | 2016 | - | - | - | 10kOhm | - | - | 62.5mW | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AR05CTC4222 Viking Tech | 2918 |
| Datasheet | - | 0805 | - | - | - | - | 42.2kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR13FTD0100 Viking Tech | 31 |
| Datasheet | - | 1210 | - | - | - | - | 10Ohm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR06DTC1000 Viking Tech | 20011 |
| Datasheet | - | 1206 | - | - | - | - | 100Ohm | - | - | 62.5mW | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AR05BTC3012 Viking Tech | 10000 |
| Datasheet | - | 0805 | - | - | - | - | 30.1kOhm | - | - | 62.5mW | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AR02DTD2002 Viking Tech | 8313 |
| Datasheet | - | 0402 | - | - | - | - | 20kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1101 Viking Tech | 547 |
| Datasheet | - | 0603 | - | - | - | - | 1.1kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-05JL7---20K Viking Tech | 2907 |
| Datasheet | Surface Mount | 0805 | - | 5% | Solder | 200 ppm/°C | 20kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() AR03FTC1102 Viking Tech | 67 |
| Datasheet | - | 0603 | - | - | - | - | 11kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03BTCX3301 Viking Tech | 2800 |
| Datasheet | - | 0603 | - | - | - | - | 3.3kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR03BTCX3302 Viking Tech | 4014 |
| Datasheet | - | 0603 | - | - | - | - | 33kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR06DTC0100 Viking Tech | 5 |
| Datasheet | - | 1206 | - | - | - | - | 10Ohm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03DTC3602 Viking Tech | 3223 |
| Datasheet | - | 0603 | - | - | - | - | 36kOhm | 155°C | 55°C | 62.5mW | - | - | - | RoHS Compliant | Lead Free | ||
![]() AR05CTC3003 Viking Tech | 391 |
| Datasheet | - | 0805 | - | - | - | - | 300kOhm | - | - | 62.5mW | - | - | - | - | Lead Free |