- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Base Product Number | Case Size | Content | Current Sensing | Industrial packaging | Lead Spacing (nom) | Mfr | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Temperature Range @ Derated Power | Tolerance (+ or -) | Tolerance ± | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Depth | Construction | Military Standard | Termination Style | Failure Rate | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Product Height (mm) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR03BTCX3301 Viking Tech | 2800 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3kOhm | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR03BTCX3302 Viking Tech | 4014 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33kOhm | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR03DTC5602 Viking Tech | 50000 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56kOhm | 155°C | 55°C | - | - | 62.5mW | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AR03FTC1102 Viking Tech | 67 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11kOhm | - | - | - | - | 62.5mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR05BTCW5101 Viking Tech | 36 |
| - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1kOhm | - | - | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR03BTCX1004 Viking Tech | 10 |
| - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MOhm | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() AR03BTC3002 Viking Tech | 23 |
| - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30kOhm | - | - | - | - | 62.5mW | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AR06BTCV5363 Viking Tech | 36032 |
| - | - | 1206 | 1206 | 2 | NO | NO | AR06BTC | 1206 | 1000pc(s) | NO | Yes | Not Required(mm) | Viking Tech | -55C to 155C | Tape & Reel (TR) | SMD | 0.25 (1/4)(W) | 1.55(mm) | Not Required(mm) | Active | 70 TO 155 | 0.1% | 0.1% | -55°C ~ 155°C | Tape and Reel | AR | 0.120 L x 0.061 W (3.05mm x 1.55mm) | ±0.1% | 2 | - | ±25(ppm/°C) | AR06BTCV5363 | 536kΩ | - | - | Thin Film | 0.25W, 1/4W | - | - | Rectangular | Not Required | PAD | Not Required | - | 3.05(mm) | - | 0.026 (0.65mm) | - | 0.55(mm) | - | - | - | ||
![]() CR-05FL7--120R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | - | 120Ohm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | - | - | - | - | - | 500μm | - | 2mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-02JL6---47R Viking Tech | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47Ohm | - | - | - | - | 62.5mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() CR-05FL7--124R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | - | 124Ohm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | - | - | - | - | - | 500μm | - | 2mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-05FL7--127R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | - | 127Ohm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | - | - | - | - | - | 500μm | - | 2mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-05JL7---8K2 Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | Solder | 200 ppm/°C | - | 8.2kOhm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | - | - | - | - | - | 500μm | - | 2mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-02FL6--130R Viking Tech | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130Ohm | - | - | - | - | 62.5mW | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-05FL7---27K Viking Tech | 34 |
| - | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | - | 27kOhm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | - | - | - | - | - | 500μm | - | 2mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-05JL7--470R Viking Tech | 45000 |
| - | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | Solder | 200 ppm/°C | - | 470Ohm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | - | - | - | - | - | 500μm | - | 2mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-02FL6---56R Viking Tech | 11044 |
| - | Surface Mount | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | Solder | 100 ppm/°C | - | 56Ohm | 155°C | -55°C | - | - | 62.5mW | 500μm | - | - | - | - | - | - | 350μm | - | 1mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-05JL7--330R Viking Tech | 2411 |
| - | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | Solder | 100 ppm/°C | - | 330Ohm | 155°C | -55°C | - | - | 125mW | 1.25mm | - | - | - | - | - | - | 500μm | - | 2mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-02FL6--499R Viking Tech | 2891 |
| - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 499Ohm | - | - | - | - | 62.5mW | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() CR-03JL7--330R Viking Tech | 576 |
| - | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | Solder | 200 ppm/°C | - | 330Ohm | 155°C | -55°C | - | - | 100mW | 800μm | - | - | - | - | - | - | 450μm | - | 1.6mm | - | Non-RoHS Compliant | Lead Free | - |