- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | RoHS | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR-05FL7---30R Viking Tech | 2183 |
| - | Surface Mount | 0805 | - | 1% | Solder | 100 ppm/°C | 30Ohm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05JL7--470R Viking Tech | 45000 |
| - | Surface Mount | 0805 | - | 5% | Solder | 200 ppm/°C | 470Ohm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-02FL6---56R Viking Tech | 11044 |
| - | Surface Mount | 0402 | - | 1% | Solder | 100 ppm/°C | 56Ohm | 155°C | -55°C | 62.5mW | 500μm | 350μm | 1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-06FL7----1K Viking Tech | 3477 |
| - | Surface Mount | 1206 | - | 1% | Solder | 100 ppm/°C | 1kOhm | 155°C | -55°C | 250mW | 1.55mm | 550μm | 3.1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-02FL6--750R Viking Tech | 30000 |
| - | Surface Mount | 0402 | - | 1% | Solder | 100 ppm/°C | 750Ohm | 155°C | -55°C | 62.5mW | 500μm | 350μm | 1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7---1K8 Viking Tech | 34 |
| - | Surface Mount | 0805 | - | 1% | Solder | 100 ppm/°C | 1.8kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-02FL6--4K99 Viking Tech | 1553 |
| - | - | 0402 | - | - | - | - | 4.99kOhm | - | - | 62.5mW | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7--470R Viking Tech | 407 |
| - | Surface Mount | 0805 | - | 1% | Solder | 100 ppm/°C | 470Ohm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7---12K Viking Tech | 2519 |
| - | Surface Mount | 0805 | - | 1% | Solder | 100 ppm/°C | 12kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-02FL6---33R Viking Tech | 200 |
| - | Surface Mount | 0402 | - | 1% | Solder | 100 ppm/°C | 33Ohm | 155°C | -55°C | 62.5mW | 500μm | 350μm | 1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7---3K3 Viking Tech | 3799 |
| - | Surface Mount | 0805 | - | 1% | Solder | 100 ppm/°C | 3.3kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-02FL6--100K Viking Tech | 330000 |
| - | Surface Mount | 0402 | - | 1% | Solder | 100 ppm/°C | 100kOhm | 155°C | -55°C | 62.5mW | 500μm | 350μm | 1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-06FL7--133R Viking Tech | 5044 |
| Datasheet | - | 1206 | - | - | - | - | 133Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CR-05FL7---1R4 Viking Tech | 5 |
| Datasheet | - | 0805 | - | - | - | - | 1.4Ohm | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() CR-03JL7---51R Viking Tech | In Stock | - | Datasheet | - | 0603 | - | - | - | - | 51Ohm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() CSRV0204FTDV8450 Viking Tech | 3000 | - | - | - | - | Non-Compliant | - | - | - | 845 Ω | - | - | 250 mW | - | - | - | - | Lead Free | ||
![]() LR12FTDBR005G Viking Tech | In Stock | - | - | - | - | - | - | - | - | 5 mΩ | - | - | 2.5 W | - | - | - | - | Lead Free | ||
![]() CR-05FL7----3K Viking Tech | 4434 |
| - | - | 0805 | - | - | - | - | 3kOhm | - | - | 125mW | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-02FL6---3K3 Viking Tech | In Stock | - | - | Surface Mount | 0402 | - | 1% | Solder | 100 ppm/°C | 3.3kOhm | 155°C | -55°C | 62.5mW | 500μm | 350μm | 1mm | Non-RoHS Compliant | Lead Free | ||
![]() LR10FTK3M50 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 3.5 mΩ | - | - | 1 W | - | - | - | - | Lead Free |