- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | (Ø) | Content | Dim | RoHS | Tolerance ± | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Depth | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSRV0207FTDT2670 Viking Tech | In Stock | - | - | - | - | 2.2mm | 2000pc(s) | (Ø x L) 2.2 mm x 5.9 mm | - | 1% | - | - | - | CSRV0207FTDT2670 | 267Ω | - | - | - | - | - | - | 5.9mm | - | - | ||
![]() CSRV0204FTDV0680 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR05FTCW1000 Viking Tech | 4565 |
| Datasheet | - | 0805 | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | 125mW | - | - | - | - | Lead Free | ||
![]() AR02DTC7502 Viking Tech | 152100 |
| Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | 75kOhm | - | - | Thin Film | 62.5mW | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR-06JL7---4R3 Viking Tech | In Stock | - | Datasheet | Surface Mount | 1206 | - | - | - | - | - | 5% | Solder | 200 ppm/°C | - | 4.3Ohm | 155°C | -55°C | - | 250mW | 1.55mm | 550μm | 3.1mm | Non-RoHS Compliant | Lead Free | ||
![]() AR03FTC1372 Viking Tech | 9915 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | 13.7kOhm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-02FL6--261K Viking Tech | In Stock | - | Datasheet | Surface Mount | 0402 | - | - | - | - | - | 1% | Solder | 100 ppm/°C | - | 261kOhm | 155°C | -55°C | - | 63mW | 500μm | 350μm | 1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-12FL4--16R9 Viking Tech | In Stock | - | Datasheet | - | 2512 | - | - | - | - | - | - | - | - | - | 16.9Ohm | - | - | - | 1W | - | - | - | - | Lead Free | ||
![]() CR-06FL7--1R43 Viking Tech | In Stock | - | Datasheet | Surface Mount | 1206 | - | - | - | - | - | 1% | Solder | 100 ppm/°C | - | 1.43Ohm | 155°C | -55°C | - | 250mW | 1.55mm | 550μm | 3.1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-02FL6--26R1 Viking Tech | In Stock | - | Datasheet | - | 0402 | - | - | - | - | - | - | - | - | - | 26.1Ohm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-05FL7--124K Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | - | - | - | - | - | 1% | Solder | 100 ppm/°C | - | 124kOhm | 155°C | -55°C | - | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() AR03FTC1502 Viking Tech | 10000 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | 15kOhm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1021 Viking Tech | 4642 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | 1.02kOhm | - | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03DTC1201 Viking Tech | 10000 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | 1.2kOhm | 155°C | 55°C | Thin Film | 62.5mW | - | - | - | RoHS Compliant | Lead Free | ||
![]() CR-03FL7--150K Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | - | - | - | - | - | 1% | Solder | 100 ppm/°C | - | 150kOhm | 155°C | -55°C | - | 100mW | 800μm | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() CSRV0204FTDV7500 Viking Tech | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 750 Ω | - | - | - | 250 mW | - | - | - | - | Lead Free | ||
![]() CSRV0207FTDT1504 Viking Tech | In Stock | - | - | - | - | 2.2mm | 2000pc(s) | (Ø x L) 2.2 mm x 5.9 mm | - | 1% | - | - | - | CSRV0207FTDT1504 | 1.5 MΩ | - | - | - | 1 W | - | - | 5.9mm | - | Lead Free | ||
![]() CSRV0204BTCG1203 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 kΩ | - | - | - | 400 mW | - | - | - | - | Lead Free | ||
![]() CS12FTGR590 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 590 mΩ | - | - | - | 1 W | - | - | - | - | Lead Free | ||
![]() CS03JTHR051N Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 51 mΩ | - | - | - | 100 mW | - | - | - | - | Lead Free |