- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Terminals | (Ø) | Content | Dim | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Tolerance ± | Published | Tolerance | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Packing Method | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CS12FTJR068 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 mΩ | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CS12FTJR050 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mΩ | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LR10FTER008 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 Ω | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LR12FTDR002 Viking Tech | In Stock | - | - | - | - | 2 | - | - | - | VIKING TECH CORP | Viking Tech Corp | LR12FTDR002 | 170 °C | -55 °C | SMT, 2512 | 0.3 mm | 6.3 mm | SMT | 3.1 mm | Active | 5.62 | Yes | - | - | 1% | - | EAR99 | -50,50 ppm/°C | - | 2 Ω | - | - | Fixed Resistors | 3 W | TR, 7 Inch | METAL ALLOY | - | Chip | FIXED RESISTOR | compliant | 1 W | 200 V | 2512 | - | - | - | Lead Free | ||
![]() CSRV0204FTDG6812 Viking Tech | In Stock | - | - | - | - | - | 1.4mm | 3000pc(s) | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | CSRV0204FTDG6812 | 68.1kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | ||
![]() CSRV0207FTDT0150 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSRV0204FTDV1213 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-02FL6---10K Viking Tech | 13783 |
| - | Surface Mount | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | Solder | - | 100 ppm/°C | - | 10kOhm | 155°C | -55°C | - | 63mW | - | - | 500μm | - | - | - | - | - | - | 350μm | 1mm | Non-RoHS Compliant | Lead Free | ||
![]() AR03BTCX2002 Viking Tech | 155000 |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | - | 20kOhm | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-03FL7--220R- Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | Solder | - | 100 ppm/°C | - | 220Ohm | 155°C | -55°C | - | 100mW | - | - | 800μm | - | - | - | - | - | - | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-03FL7---1K8 Viking Tech | In Stock | - | - | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | Solder | - | 100 ppm/°C | - | 1.8kOhm | 155°C | -55°C | - | 100mW | - | - | 800μm | - | - | - | - | - | - | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-03FL7---15K Viking Tech | In Stock | - | - | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | Solder | - | 100 ppm/°C | - | 15kOhm | 155°C | -55°C | - | 100mW | - | - | 800μm | - | - | - | - | - | - | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-03FL7--402R Viking Tech | In Stock | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 402Ohm | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-05JL7---56R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Solder | - | 200 ppm/°C | - | 56Ohm | 155°C | -55°C | - | 125mW | - | - | 1.25mm | - | - | - | - | - | - | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-01FL6---10K Viking Tech | In Stock | - | Datasheet | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10kOhm | - | - | - | 50mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CR-06FL7--20R5 Viking Tech | In Stock | - | Datasheet | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5Ohm | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CR-0AJL4---10R Viking Tech | In Stock | - | Datasheet | - | 2010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | 750mW | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-01FL0--680R Viking Tech | In Stock | - | Datasheet | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680Ohm | - | - | - | 50mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CR-03FL7--115K Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | Solder | - | 100 ppm/°C | - | 115kOhm | 155°C | -55°C | - | 100mW | - | - | 800μm | - | - | - | - | - | - | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() AR06TTB2553 Viking Tech | In Stock | - | Datasheet | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 255kOhm | - | - | - | 62.5mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |