- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR03FTC2672 Viking Tech | 2409 |
| Datasheet | - | 0603 | - | - | - | 26.7kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-03FL7--267K Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | 1% | Solder | 100 ppm/°C | 267kOhm | 155°C | -55°C | 100mW | 800μm | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-10FL7--115R Viking Tech | In Stock | - | Datasheet | - | 1210 | - | - | - | 115Ohm | - | - | 333mW | - | - | - | - | Lead Free | ||
![]() CR-12FL4---1K1 Viking Tech | In Stock | - | Datasheet | - | 2512 | - | - | - | 1.1kOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() AR02BTD3002 Viking Tech | 30 |
| Datasheet | - | 0402 | - | - | - | 30kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-03FL7--237R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | 1% | Solder | 100 ppm/°C | 237Ohm | 155°C | -55°C | 100mW | 800μm | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() AR03BTCX9091 Viking Tech | In Stock | - | Datasheet | - | 0603 | - | - | - | 9.09kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() CR-06FL7--2K32 Viking Tech | 32 |
| Datasheet | Surface Mount | 1206 | 1% | Solder | 100 ppm/°C | 2.32kOhm | 155°C | -55°C | 250mW | 1.55mm | 550μm | 3.1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-02FL6--348R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0402 | 1% | Solder | 100 ppm/°C | 348Ohm | 155°C | -55°C | 63mW | 500μm | 350μm | 1mm | Non-RoHS Compliant | Lead Free | ||
![]() AR03FTC2400 Viking Tech | 30 |
| Datasheet | - | 0603 | - | - | - | 240Ohm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-03FL7--237K Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | 1% | Solder | 100 ppm/°C | 237kOhm | 155°C | -55°C | 100mW | 800μm | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() AR03FTC2102 Viking Tech | 73 |
| Datasheet | - | 0603 | - | - | - | 21kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03BTCX7152 Viking Tech | In Stock | - | Datasheet | - | 0603 | - | - | - | 71.5kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() CR-10FL7---5K1 Viking Tech | In Stock | - | Datasheet | - | 1210 | - | - | - | 5.1kOhm | - | - | 333mW | - | - | - | - | Lead Free | ||
![]() AR05DTC5R10 Viking Tech | In Stock | - | Datasheet | - | 0805 | - | - | - | 5.1Ohm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-05FL7---24K Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 24kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() AR05FTN2001 Viking Tech | 30 |
| Datasheet | - | 0805 | - | - | - | 2kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03BTCX9531 Viking Tech | 30 |
| Datasheet | - | 0603 | - | - | - | 9.53kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() CR-03FL7--243K Viking Tech | In Stock | - | Datasheet | - | 0603 | - | - | - | 243kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() AR03DTB1963 Viking Tech | 30 | - | Datasheet | - | 0603 | - | - | - | 196kOhm | - | - | 62.5mW | - | - | - | - | Lead Free |