- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR-10FL7----1R Viking Tech | In Stock | - | Datasheet | - | - | 1210 | - | - | - | 1Ohm | - | - | 333mW | - | - | - | - | Lead Free | ||
![]() CR-01FL6--9K09 Viking Tech | In Stock | - | Datasheet | - | - | 0201 | - | - | - | 9.09kOhm | - | - | 50mW | - | - | - | - | Lead Free | ||
![]() CR-03FL7--1R47 Viking Tech | In Stock | - | Datasheet | - | Surface Mount | 0603 | 1% | Solder | 100 ppm/°C | 1.47Ohm | 155°C | -55°C | 100mW | 800μm | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-03FL7--1R24 Viking Tech | In Stock | - | Datasheet | - | Surface Mount | 0603 | 1% | Solder | 100 ppm/°C | 1.24Ohm | 155°C | -55°C | 100mW | 800μm | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-01FL0--52K3 Viking Tech | In Stock | - | Datasheet | - | - | 0201 | - | - | - | 52.3kOhm | - | - | 50mW | - | - | - | - | Lead Free | ||
![]() AR03FTC1203 Viking Tech | 7 |
| Datasheet | - | - | 0603 | - | - | - | 120kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-01FL0--270R Viking Tech | In Stock | - | Datasheet | - | Surface Mount | 0201 | 1% | Solder | 200 ppm/°C | 270Ohm | 125°C | -55°C | 50mW | 300μm | 230μm | 600μm | Non-RoHS Compliant | Lead Free | ||
![]() CR-06FL7--255R Viking Tech | In Stock | - | Datasheet | - | Surface Mount | 1206 | 1% | Solder | 100 ppm/°C | 255Ohm | 155°C | -55°C | 250mW | 1.55mm | 550μm | 3.1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-06JL7--750K Viking Tech | In Stock | - | Datasheet | - | - | 1206 | - | - | - | 750kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CR-10FL7---4K7 Viking Tech | In Stock | - | Datasheet | - | - | 1210 | - | - | - | 4.7kOhm | - | - | 333mW | - | - | - | - | Lead Free | ||
![]() AR06BTC4990 Viking Tech | In Stock | - | - | - | - | 1206 | - | - | - | 499Ohm | - | - | 62.5mW | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() AR03FTC5R10 Viking Tech | 10000 | - | - | - | - | 0603 | - | - | - | 5.1Ohm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() AR03BTC2402 Viking Tech | In Stock | - | - | - | - | 0603 | - | - | - | 24kOhm | 155°C | 55°C | 62.5mW | - | - | - | RoHS Compliant | Lead Free | ||
![]() AR06DTCV1003 Viking Tech | 46 |
| - | 14 Weeks | - | 1206 | - | - | - | 100kOhm | - | - | 250mW | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CS06JTGR200 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 200 mΩ | - | - | 250 mW | - | - | - | - | Lead Free | ||
![]() CS12FTJR012W Viking Tech | In Stock | - | - | - | - | - | - | - | - | 12 mΩ | - | - | 1 W | - | - | - | - | Lead Free | ||
![]() CS05FTG1R00 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 1 Ω | - | - | 125 mW | - | - | - | - | Lead Free | ||
![]() LR10FTDAR001G Viking Tech | In Stock | - | - | - | - | - | - | - | - | 1 mΩ | - | - | 1.5 W | - | - | - | - | Lead Free | ||
![]() CS12FTJR016N Viking Tech | In Stock | - | - | - | - | - | - | - | - | 16 mΩ | - | - | 1 W | - | - | - | - | Lead Free | ||
![]() CS12FTHSR025 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 25 mΩ | - | - | 2 W | - | - | - | - | Lead Free |