- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | (Ø) | Content | Dim | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS-compliant | Tolerance ± | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Packing Method | Depth | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR-12FL4--143K Viking Tech | In Stock | - | Datasheet | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 143kOhm | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CR-03FL7--137K Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | - | - | - | - | - | - | - | - | - | - | 1% | - | - | - | Solder | 100 ppm/°C | - | 137kOhm | - | 155°C | -55°C | - | 100mW | - | 800μm | - | - | - | - | - | - | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() AR03BTCX2401 Viking Tech | In Stock |
| Datasheet | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4kOhm | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() AR03FTD1001 Viking Tech | 7 |
| - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 155°C | -55°C | - | - | 1% | e3 | yes | 2 | - | 50 ppm/°C | - | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | PRECISION | 62.5mW | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | MIL-STD-202 | 0.0625W | 50V | 70°C | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CS12FTGSR033 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 mΩ | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CS06FTHVR050 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mΩ | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSRV0204BTCG2503 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 kΩ | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CS06FTHVR047 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 mΩ | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSRV0204BTCG1502 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 kΩ | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CS12FTGSR030 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mΩ | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSRV0204BTCG3902 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39 kΩ | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HVR0AJTFU6204 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2 MΩ | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CS03JTHR120 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 mΩ | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSRV0207FTDT2701 Viking Tech | In Stock | - | - | - | - | - | - | - | 2.2mm | 2000pc(s) | (Ø x L) 2.2 mm x 5.9 mm | - | - | Yes | 1% | - | - | - | - | - | - | CSRV0207FTDT2701 | 2.7kΩ | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | 5.9mm | - | Lead Free | ||
![]() CS03JTHR068 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 mΩ | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CS12FTGSR025 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mΩ | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CS06FTHVR040 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mΩ | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CS75FTKR100 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mΩ | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CS06FTGR499N Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 499 mΩ | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSRV0207FTDT8202 Viking Tech | In Stock | - | - | - | - | - | - | - | 2.2mm | 2000pc(s) | (Ø x L) 2.2 mm x 5.9 mm | - | - | Yes | 1% | - | - | - | - | - | - | CSRV0207FTDT8202 | 82kΩ | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | 5.9mm | - | Lead Free |