- Resistance
- Content
- Tolerance ±
- Type
- Length
- (Ø)
- Dim
- Temperature Coefficient
- Package / Case
- Tolerance
- Composition
- Failure Rate
Attribute column
Manufacturer
Viking Tech Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Height | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR-01FL0--360K Viking Tech | In Stock | - | Datasheet | - | 0201 | - | - | - | 360kOhm | - | - | 50mW | - | - | - | - | Lead Free | ||
![]() CR-06JL7--510R Viking Tech | In Stock | - | Datasheet | Surface Mount | 1206 | 5% | Solder | 200 ppm/°C | 510Ohm | 155°C | -55°C | 250mW | 1.55mm | 550μm | 3.1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-0AJL4---1R2 Viking Tech | In Stock | - | Datasheet | - | 2010 | - | - | - | 1.2Ohm | - | - | 750mW | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-03FL7--23K7 Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | 1% | Solder | 100 ppm/°C | 23.7kOhm | 155°C | -55°C | 100mW | 800μm | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-02FL6--357K Viking Tech | In Stock | - | Datasheet | - | 0402 | - | - | - | 357kOhm | - | - | 62.5mW | - | - | - | - | Lead Free | ||
![]() CR-12FL4--4R75 Viking Tech | In Stock | - | Datasheet | - | 2512 | - | - | - | 4.75Ohm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() CR-03FL7---20K Viking Tech | 5 |
| - | Surface Mount | 0603 | 1% | Solder | 100 ppm/°C | 20kOhm | 155°C | -55°C | 100mW | 800μm | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-06FL7---10K Viking Tech | 181 |
| - | Surface Mount | 1206 | 1% | Solder | 100 ppm/°C | 10kOhm | 155°C | -55°C | 250mW | 1.55mm | 550μm | 3.1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-05FL7---18R Viking Tech | In Stock | - | - | Surface Mount | 0805 | 1% | Solder | 100 ppm/°C | 18Ohm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-01FL0---22R Viking Tech | In Stock | - | Datasheet | Surface Mount | 0201 | 1% | Solder | 200 ppm/°C | 22Ohm | 125°C | -55°C | 50mW | 300μm | 230μm | 600μm | Non-RoHS Compliant | Lead Free | ||
![]() CR-03JL7---20K- Viking Tech | In Stock | - | Datasheet | - | 0603 | - | - | - | 20kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() CR-06FL7--18R7 Viking Tech | In Stock | - | Datasheet | Surface Mount | 1206 | 1% | Solder | 100 ppm/°C | 18.7Ohm | 155°C | -55°C | 250mW | 1.55mm | 550μm | 3.1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-02JL6--560R Viking Tech | In Stock | - | Datasheet | - | 0402 | - | - | - | 560Ohm | - | - | 62.5mW | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-05JL7---24K Viking Tech | In Stock | - | Datasheet | Surface Mount | 0805 | 5% | Solder | 200 ppm/°C | 24kOhm | 155°C | -55°C | 125mW | 1.25mm | 500μm | 2mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-02FL6--22K1 Viking Tech | In Stock | - | Datasheet | Surface Mount | 0402 | 1% | Solder | 100 ppm/°C | 22.1kOhm | 155°C | -55°C | 63mW | 500μm | 350μm | 1mm | Non-RoHS Compliant | Lead Free | ||
![]() CR-01FL0--330K Viking Tech | In Stock | - | Datasheet | Surface Mount | 0201 | 1% | Solder | 200 ppm/°C | 330kOhm | 125°C | -55°C | 50mW | 300μm | 230μm | 600μm | Non-RoHS Compliant | Lead Free | ||
![]() CR-03JL7----3K Viking Tech | In Stock | - | Datasheet | - | 0603 | - | - | - | 3kOhm | - | - | 100mW | - | - | - | - | Lead Free | ||
![]() CR-06FL7--1M62 Viking Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CR-01FL0--2K21 Viking Tech | In Stock | - | Datasheet | - | 0201 | - | - | - | 2.21kOhm | - | - | 50mW | - | - | - | - | Lead Free | ||
![]() CR-03FL7--12K4 Viking Tech | In Stock | - | Datasheet | Surface Mount | 0603 | 1% | Solder | 100 ppm/°C | 12.4kOhm | 155°C | -55°C | 100mW | 800μm | 450μm | 1.6mm | Non-RoHS Compliant | Lead Free |