- Ihs Manufacturer
- Number of Terminals
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Resistance
- Size Code
- Tolerance
Attribute column
Manufacturer
Viking Tech Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR-05JL7---75M Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 5% | e3 | EAR99 | 400 ppm/°C | 75000000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() ARG06BTC3002 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 0.1% | e3 | EAR99 | 25 ppm/°C | 30000 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() PWR13FTEU3301 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 3300 Ω | TIN OVER NICKEL | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | AEC-Q200 | 0.5 W | 200 V | 1210 | 70 °C | ||
![]() CR-06FA7--150K Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 150000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() PWR06FTEO1003 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 100000 Ω | TIN OVER NICKEL | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | AEC-Q200 | 0.3333 W | 200 V | 1206 | 70 °C | ||
![]() AS05FTE6800A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-06FH7---8R2 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 1% | e3 | EAR99 | 200 ppm/°C | 8.2 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.5 W | 200 V | 1206 | 70 °C | ||
![]() AS05FTF8R20 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-05FP7--210K Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-06JH7---12R Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS06FTE4990A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-05FP7---9R1 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | EAR99 | 200 ppm/°C | 9.1 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.33 W | 150 V | 0805 | 70 °C | ||
![]() CR-03BE7---20K Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | EAR99 | 50 ppm/°C | 20000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() AS05FTE2051A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-03BE7---12K Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | EAR99 | 50 ppm/°C | 12000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() CR-05FE7--24R3 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | EAR99 | 50 ppm/°C | 24.3 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() CR-03FP7--1K24 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 1240 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 75 V | 0603 | 70 °C | ||
![]() AS06FTE0150 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS03FTE3653A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-06JH7---22K Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 5% | e3 | EAR99 | 100 ppm/°C | 22000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | 200 V | 1206 | 70 °C |