- Ihs Manufacturer
- Number of Terminals
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Resistance
- Size Code
- Tolerance
Attribute column
Manufacturer
Viking Tech Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR-10JP7--330R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | 5% | e3 | EAR99 | 100 ppm/°C | 330 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | 200 V | 1210 | 70 °C | ||
![]() CR-06FH7---56K Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT-06NL7---3K6 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | - | SMT | 1.55 mm | Active | Yes | -10% | - | - | 100 ppm/°C | 3600 Ω | - | - | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() AS01FTF1473 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS05FTE5102 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PWR10FTET24R9 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 5 mm | RECTANGULAR PACKAGE | SMT | 2.5 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 24.9 Ω | TIN OVER NICKEL | - | 8533.21.00.30 | TR, Embossed Plastic, 7 Inch | Rectangular | FIXED RESISTOR | unknown | AEC-Q200 | 1 W | 400 V | 2010 | 70 °C | ||
![]() CR-03BE7---15K Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | EAR99 | 50 ppm/°C | 15000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() CR-05FA7--6K19 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 6190 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() AS02FTE1211A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SWR12JTEA1602 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | Yes | 5% | e3 | EAR99 | 100 ppm/°C | 16000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 1.5 W | 500 V | 2512 | 70 °C | ||
![]() CR-02FP6--510R Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARG03BTC1302 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | EAR99 | 25 ppm/°C | 13000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() AS01FTF5111 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | 1% | e3 | EAR99 | 200 ppm/°C | 5110 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 0.05 W | 25 V | 0201 | 70 °C | ||
![]() CR-10JL7---8M2 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-02FP6--221R Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-62FL7--560R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 1.55 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Obsolete | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 560 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.75 W | 200 V | 0612 | 70 °C | ||
![]() CR-03FP7---20K Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 20000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 75 V | 0603 | 70 °C | ||
![]() CR-03FP7--150R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 150 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 75 V | 0603 | 70 °C | ||
![]() ARG02BTC3000 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.3 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.1% | e3 | EAR99 | 25 ppm/°C | 300 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() AR05CTCW0010 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 0.25% | e3 | EAR99 | 25 ppm/°C | 1 Ω | TIN OVER NICKEL | PRECISION | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C |