- Ihs Manufacturer
- Number of Terminals
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Resistance
- Size Code
- Tolerance
Attribute column
Manufacturer
Viking Tech Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS02FTE4531 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARG02BTC7151 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.3 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.1% | e3 | EAR99 | 25 ppm/°C | 7150 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() CR-10FA7---10K Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-05FP7--8R25 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-12FP4---22R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 22 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 2 W | 250 V | 2512 | 70 °C | ||
![]() PWR05FTEU3303A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS02FTE0560 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVR06FTEV7153 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 1% | - | EAR99 | 100 ppm/°C | 715000 Ω | - | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.25 W | 500 V | 1206 | 70 °C | ||
![]() PWR12JTEA2201 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-03FP7--2K49 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSRV0207FTDT4300 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | MELF | - | - | CYLINDRICAL PACKAGE | - | - | Active | Yes | 1% | e3 | EAR99 | 50 ppm/°C | 430 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | - | FIXED RESISTOR | compliant | AEC-Q200 | 1 W | 350 V | 2309 | 70 °C | ||
![]() PWR06JTEO0300 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 5% | e3 | EAR99 | 100 ppm/°C | 30 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | AEC-Q200 | 0.3333 W | 200 V | 1206 | 70 °C | ||
![]() AS03FTE2150A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS02FTE6801 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-10FL7--33R2 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 33.2 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.33 W | 200 V | 1210 | 70 °C | ||
![]() CR-10FP7--1K74 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 1740 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.5 W | 200 V | 1210 | 70 °C | ||
![]() AS02JTE1502 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARG03BTC4R70 Viking Tech Corp | 12 |
| Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 0.1% | e3 | - | 25 ppm/°C | 4.7 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() AS03FTF2004 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-05FA7--365K Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 365000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.125 W | 150 V | 0805 | 70 °C |