- Ihs Manufacturer
- Number of Terminals
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Resistance
- Size Code
- Tolerance
Attribute column
Manufacturer
Viking Tech Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARG02FTD3160 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.3 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 1% | e3 | EAR99 | 50 ppm/°C | 316 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() CR-10FP7---22R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 22 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.5 W | 200 V | 1210 | 70 °C | ||
![]() AS05FTE8870A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS01FTF4021 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS05FTE5601 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS02FTF3604 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-06FA7--63R4 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 63.4 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() CR-02DE6--5K62 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.5% | e3 | EAR99 | 50 ppm/°C | 5620 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() AS06FTE53R6A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR03BTC4422A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS03JTE1003 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 5% | e3 | EAR99 | 100 ppm/°C | 100000 Ω | Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() ARG02BTC1103 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.3 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.1% | e3 | EAR99 | 25 ppm/°C | 110000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() CR-02FP6--619R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 619 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 50 V | 0402 | 70 °C | ||
![]() SWR06JTEO0510 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 5% | e3 | EAR99 | 100 ppm/°C | 51 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | AEC-Q200 | 0.3333 W | 200 V | 1206 | 70 °C | ||
![]() CR-06FE7--1K82 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 1% | e3 | EAR99 | 50 ppm/°C | 1820 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() PWR06JTEO0330 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 5% | e3 | EAR99 | 100 ppm/°C | 33 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | AEC-Q200 | 0.3333 W | 200 V | 1206 | 70 °C | ||
![]() AS02FTE5111 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-03JL7---1M5 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Yes | 5% | e3 | EAR99 | 200 ppm/°C | 1500000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() AS03FTE0330 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 33 Ω | Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 0.1 W | 75 V | 0603 | 70 °C | ||
![]() CR-03FP7---1K5 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |