- Ihs Manufacturer
- Number of Terminals
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistor Type
- Operating Temperature-Max
- Operating Temperature-Min
- Resistance
- Size Code
- Tolerance
Attribute column
Manufacturer
Viking Tech Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSR0204DTCG8250 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | MELF | 1.4 mm | - | 3.5 mm | CYLINDRICAL PACKAGE | MELF | - | Active | Yes | 0.5% | e3 | EAR99 | 25 ppm/°C | 825 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | - | 0.4 W | 200 V | 1406 | 70 °C | ||
![]() AS05FTE8451 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-02DE6--8K25 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 0.5% | e3 | EAR99 | 50 ppm/°C | 8250 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.0625 W | 50 V | 0402 | 70 °C | ||
![]() AS05FTE4531 Viking Tech Corp | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | - | SMT | 1.25 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 4530 Ω | Tin (Sn) - with Nickel (Ni) barrier | ANTI-SULFUR | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | unknown | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() AS03FTE2403 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS03FTE1602 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-02JP6----1K Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-10FA7---15R Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR0207FTDT3302 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | MELF | - | - | - | CYLINDRICAL PACKAGE | - | - | Active | Yes | 1% | e3 | - | 50 ppm/°C | 33000 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | PRECISION | - | TR, EMBOSSED PLASTIC, 7 INCH | - | FIXED RESISTOR | compliant | - | 1 W | 350 V | 2309 | 70 °C | ||
![]() CR-02FP6--931R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 931 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 50 V | 0402 | 70 °C | ||
![]() CR-12BL4--15R8 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.55 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.1 mm | Active | Yes | 0.1% | e3 | EAR99 | 100 ppm/°C | 15.8 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, EMBOSSED PLASTIC, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 1 W | 250 V | 2512 | 70 °C | ||
![]() RS-06FL7-0R499 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | - | SMT | 1.55 mm | Active | Yes | 1% | e3 | - | 500 ppm/°C | 0.499 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 0.3532 V | 1206 | 70 °C | ||
![]() SWR06JTEO3902 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 1.55 mm | Active | Yes | 5% | e3 | EAR99 | 100 ppm/°C | 39000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.3333 W | 200 V | 1206 | 70 °C | ||
![]() AS03FTE1960A Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SWR05JTEV1601 Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 5% | e3 | EAR99 | 100 ppm/°C | 1600 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200 | 0.25 W | 150 V | 0805 | 70 °C | ||
![]() CR-10FP7---43R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.55 mm | 3.1 mm | RECTANGULAR PACKAGE | SMT | 2.6 mm | Active | Yes | 1% | e3 | EAR99 | 100 ppm/°C | 43 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | unknown | - | 0.5 W | 200 V | 1210 | 70 °C | ||
![]() AS03FTE6200 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR-05BE7--100R Viking Tech Corp | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | VIKING TECH CORP | 155 °C | -55 °C | CHIP | - | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Yes | 0.1% | e3 | EAR99 | 50 ppm/°C | 100 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() CR-03FA7---68R Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR06CTD0020 Viking Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |