- Resistance
- Tolerance
- Certificates
- Leads
- Max. operating voltage
- Mounting
- Power
- Type of resistor
- Series
- Package / Case
- Power Rating
- Lead Free
Attribute column
Manufacturer
Viking Tech Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | Power Rating | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSR0207FTDT3901 Viking Tech | 50 |
| Datasheet | 0207 | - | - | - | - | - | - | - | - | - | 3.9kOhm | - | - | 1W | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV2702- Viking Tech | 6000 |
| Datasheet | 0204 | - | - | - | - | - | - | - | - | - | 27kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV1000 Viking Tech | 3000 |
| - | 0204 | - | - | - | - | - | - | - | - | - | 100Ohm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV8202 Viking Tech | 86 |
| - | 0204 | - | - | - | - | - | - | - | - | - | 82kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV3902 Viking Tech | 3000 |
| - | 0204 | - | - | - | - | - | - | - | - | - | 39kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV1200 Viking Tech | 3000 |
| - | 0204 | - | - | - | - | - | - | - | - | - | 120Ohm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV2203 Viking Tech | In Stock | - | - | 0204 | - | - | - | - | - | - | - | - | - | 220kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV0140 Viking Tech | 100688 | - | - | 0204 | - | - | - | - | - | - | - | - | - | 14Ohm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV6810 Viking Tech | In Stock | - | - | 0204 | - | - | - | - | - | - | - | - | - | 681Ohm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0207FTDT0100 Viking Tech | 8282 |
| - | 0207 | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | 1W | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0623DADV1001 Viking Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 1kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV4702 Viking Tech | 3000 |
| - | 0204 | - | - | - | - | - | - | - | - | - | 47kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV0250 Viking Tech | 2149 |
| - | 0204 | - | - | - | - | - | - | - | - | - | 25Ohm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV4300 Viking Tech | 1916 |
| - | 0204 | - | - | - | - | - | - | - | - | - | 430Ohm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV0100 Viking Tech | 3000 |
| - | 0204 | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV1002 Viking Tech | 100688 |
| - | 0204 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | 2 | 50 ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | PRECISION | 250mW | TR, EMBOSSED PLASTIC, 7 INCH | Cylindrical | FIXED RESISTOR | 0.25W | 200V | 1406 | 70°C | Non-RoHS Compliant | Lead Free | ||
![]() CSR0207FTDU2200 Viking Tech | 2000 | - | Datasheet | 0207 | - | - | - | - | - | - | - | - | - | 220Ohm | - | - | 500mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV2491 Viking Tech | 7 |
| - | 0204 | - | - | - | - | - | - | - | - | - | 2.49kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV1003 Viking Tech | 12000 |
| - | 0204 | - | - | - | - | - | - | - | - | - | 100kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV2701 Viking Tech | 78 |
| - | 0204 | - | - | - | - | - | - | - | - | - | 2.7kOhm | - | - | 250mW | - | - | - | - | - | - | - | - | Lead Free |