- Resistance
- Tolerance
- Body dimensions
- Certificates
- Gross weight
- Leads
- Max. operating voltage
- Mounting
- Operating temperature
- Power
- Temperature coefficient
- Type of resistor
Attribute column
Manufacturer
Viking Tech Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSR0204FTDV9533 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | 953kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV9761 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | 9.76kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0318FAEW4R70 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7Ohm | - | - | - | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0623JA-U1R10 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1Ohm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204DTDV3R30 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | 3.3Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV9762 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | 97.6kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0207JTET3300 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | - | - | - | - | - | - | - | - | 330Ohm | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0207JTET5101 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | - | 2012 | - | - | - | - | - | - | 5.1kOhm | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0623JA-U1R50 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 1.5Ohm | - | 155°C | -55°C | - | - | 500mW | - | - | - | - | - | - | 650 μm | - | - | 3.2mm | 9mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR0318FTCV49R9 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.9Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0623JA-U1R80 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8Ohm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0318FTDW1003 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100kOhm | - | - | - | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0623FTEV3300 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0623JA-U2200 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 220Ohm | - | 155°C | -55°C | - | - | 500mW | - | - | - | - | - | - | 550 μm | - | - | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR0623FTEV1500 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0207JTET8201 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | - | 2012 | - | - | - | - | - | - | 8.2kOhm | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV2214 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | 2.21MOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0207FTDT4020 Viking Tech | In Stock | - | - | - | 0207 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | - | 1% | e3 | 2 | - | EAR99 | 50 ppm/°C | 402Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | PRECISION | 8533.21.00.30 | 1W | TR, EMBOSSED PLASTIC, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | 1W | 350V | - | 2309 | 70°C | - | - | RoHS Compliant | Lead Free | ||
![]() CSR0204FTDV8871 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | 8.87kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204DTDV2200 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | 220Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |