- Resistance
- Tolerance
- Certificates
- Leads
- Max. operating voltage
- Mounting
- Power
- Type of resistor
- Series
- Package / Case
- Power Rating
- Lead Free
Attribute column
Manufacturer
Viking Tech Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFR0623JA-U2R70 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 2.7Ohm | - | 155°C | -55°C | - | - | 500mW | - | - | - | - | - | 650 μm | - | - | 3.2mm | 9mm | Non-RoHS Compliant | Lead Free | ||
![]() CSR0204FTDV18R2 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 18.2Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV0120 Viking Tech | 21000 | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 12Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0207FTDT1201 Viking Tech | In Stock | - | - | - | 0207 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | 2 | - | EAR99 | 50 ppm/°C | 1.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | PRECISION | 8533.21.00.30 | 1W | TR, EMBOSSED PLASTIC, 7 INCH | FIXED RESISTOR | compliant | 1W | 350V | - | 2309 | 70°C | - | - | RoHS Compliant | Lead Free | ||
![]() CSR0204FTDV1781 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 1.78kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0932JA-U2401 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4kOhm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV1273 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 127kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204DTDV1183- Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 118kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V1201 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 1.2kOhm | - | 155°C | -55°C | - | - | 250mW | - | - | - | - | - | 550 μm | - | - | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() CSR0204FTCV3923 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 392kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204JTDV0200 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 20Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV2000 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 200Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV2430 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 243Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV1R24 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 1.24Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0623JA-U4300 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 430Ohm | - | 155°C | -55°C | - | - | 500mW | - | - | - | - | - | 650 μm | - | - | 3.2mm | 9mm | Non-RoHS Compliant | Lead Free | ||
![]() CSR0207DTCT1501 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | - | - | - | - | - | - | - | 1.5kOhm | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV80R6 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 80.6Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0207JTEU3300 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | - | - | - | - | - | - | - | 330Ohm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0207DTDU49R9 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | - | - | - | - | - | - | - | 49.9Ohm | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V3903 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 0 ppm/°C | 390kOhm | - | 155°C | -55°C | - | - | 250mW | - | - | - | - | - | 550 μm | - | - | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free |