- Resistance
- Tolerance
- Body dimensions
- Certificates
- Gross weight
- Leads
- Max. operating voltage
- Mounting
- Operating temperature
- Power
- Temperature coefficient
- Type of resistor
Attribute column
Manufacturer
Viking Tech Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Lead Diameter | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFR0318FADV1002 Viking Tech | In Stock | - | - | - | - | - | - | - | 10kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CSR0204DTDV1200 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | 120Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CFR0623JA-U0030 Viking Tech | In Stock | - | - | - | - | - | - | - | 3Ohm | - | - | 500mW | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV7500 Viking Tech | 1500 | - | - | - | 0204 | - | - | - | 750Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623FAEV1200 Viking Tech | In Stock | - | - | - | - | - | - | - | 120Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV6822 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | 68.2kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR1145FAET3R30 Viking Tech | In Stock | - | - | - | - | - | - | - | 3.3Ohm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() MFR0623BANV1823 Viking Tech | In Stock | - | - | - | - | - | - | - | 182kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V4301 Viking Tech | In Stock | - | - | Through Hole | Axial | 5% | Axial | 350 ppm/°C | 4.3kOhm | 155°C | -55°C | 250mW | 550 μm | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() CSR0207FTDT5601 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | 5.6kOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() MOF0623FAFUR100 Viking Tech | In Stock | - | - | - | - | - | - | - | 100mOhm | - | - | 500mW | - | - | - | - | Lead Free | ||
![]() MOF0932JAFT2701 Viking Tech | In Stock | - | - | - | - | - | - | - | 2.7kOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV1R20 Viking Tech | 100688 | - | - | - | 0204 | - | - | - | 1.2Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CSR0207FTDT3000 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | 300Ohm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() MOF0932GAFT7502 Viking Tech | In Stock | - | - | - | - | - | - | - | 75kOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() CFR1145JA-S8200 Viking Tech | In Stock | - | - | Through Hole | Axial | 5% | Axial | 350 ppm/°C | 820Ohm | 155°C | -55°C | 2W | 780 μm | 4.5mm | 11.5mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR0623BANV6982 Viking Tech | In Stock | - | - | - | - | - | - | - | 69.8kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV1961 Viking Tech | 3000 | - | - | - | 0204 | - | - | - | 1.96kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623BTSV4001 Viking Tech | In Stock | - | - | - | - | - | - | - | 4kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623BANV6652 Viking Tech | In Stock | - | - | - | - | - | - | - | 66.5kOhm | - | - | 250mW | - | - | - | - | Lead Free |