- Resistance
- Tolerance
- Body dimensions
- Certificates
- Gross weight
- Leads
- Max. operating voltage
- Mounting
- Operating temperature
- Power
- Temperature coefficient
- Type of resistor
Attribute column
Manufacturer
Viking Tech Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSR0207FTDT0180 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | - | - | - | - | - | - | - | 18Ohm | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0623BANV2800 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR0932JA-T0820 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 82Ohm | - | 155°C | -55°C | - | - | 1W | - | - | - | - | - | - | 780 μm | - | - | 3.2mm | 9mm | Non-RoHS Compliant | Lead Free | ||
![]() CSR0204FTDV1603 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 160kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0623BANV5362 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.6kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0207FTDT2001 Viking Tech | In Stock | - | - | - | 0207 | YES | WRAPAROUND | SURFACE MOUNT | 155°C | -55°C | 1% | e3 | 2 | - | EAR99 | 50 ppm/°C | 2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | PRECISION | 8533.21.00.30 | 1W | TR, EMBOSSED PLASTIC, 7 INCH | Cylindrical | FIXED RESISTOR | compliant | 1W | 350V | - | 2309 | 70°C | - | - | RoHS Compliant | Lead Free | ||
![]() CFR1145JA-S1001 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 1kOhm | - | 155°C | -55°C | - | - | 2W | - | - | - | - | - | - | 780 μm | - | - | 5mm | 11.5mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR0623BANV5231 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.23kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MFR0623BANV51R1 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.1Ohm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204BTCV2001 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 2kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR1145JA-S1003 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 0 ppm/°C | 100kOhm | - | 155°C | -55°C | - | - | 2W | - | - | - | - | - | - | 780 μm | - | - | 5mm | 11.5mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR0623BANV5113 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 511kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR1145JA-S1000 Viking Tech | In Stock | - | - | - | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 100Ohm | - | 155°C | -55°C | - | - | 2W | - | - | - | - | - | - | 780 μm | - | - | 4.5mm | 11.5mm | Non-RoHS Compliant | Lead Free | ||
![]() CFR1145JA-S0560 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 56Ohm | - | 155°C | -55°C | - | - | 2W | - | - | - | - | - | - | 780 μm | - | - | 4.5mm | 11.5mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR0623BANV5112 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51.1kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV1504 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 1.5MOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR1145JA-S0470 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 47Ohm | - | 155°C | -55°C | - | - | 2W | - | - | - | - | - | - | 780 μm | - | - | 4.5mm | 11.5mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR0623BANV5232 Viking Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.3kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() CFR1145JA-S0180 Viking Tech | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 5% | - | - | Axial | - | 350 ppm/°C | 18Ohm | - | 155°C | -55°C | - | - | 2W | - | - | - | - | - | - | 780 μm | - | - | 5mm | 11.5mm | Non-RoHS Compliant | Lead Free | ||
![]() CSR0204FTDV1501- Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | 1.5kOhm | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |