- Resistance
- Tolerance
- Certificates
- Leads
- Max. operating voltage
- Mounting
- Power
- Type of resistor
- Series
- Package / Case
- Power Rating
- Lead Free
Attribute column
Manufacturer
Viking Tech Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Published | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Lead Diameter | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSR0207FTDT2401 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | 2.4kOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() CFR1145JA-S3300 Viking Tech | In Stock | - | - | Through Hole | Axial | - | 5% | Axial | 350 ppm/°C | 330Ohm | 155°C | -55°C | 2W | 780 μm | 5mm | 11.5mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR0623BANV6192 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 61.9kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CSR0204FTDV1801 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | 1.8kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CFR0623JA-U3603 Viking Tech | In Stock | - | - | Through Hole | Axial | 2012 | 5% | Axial | 0 ppm/°C | 360kOhm | 155°C | -55°C | 500mW | 550 μm | 2.3mm | 9mm | Non-RoHS Compliant | Lead Free | ||
![]() CFR0623JA-U3902 Viking Tech | In Stock | - | - | Through Hole | Axial | - | 5% | Axial | 350 ppm/°C | 39kOhm | 155°C | -55°C | 500mW | 550 μm | 2.3mm | 9mm | Non-RoHS Compliant | Lead Free | ||
![]() CFR0623JA-V3304 Viking Tech | In Stock | - | - | Through Hole | Axial | - | 5% | Axial | 0 ppm/°C | 3.3MOhm | 155°C | -55°C | 250mW | 550 μm | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() CSR0204FTCV1822 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | 18.2kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623BANV0590 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 59Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V1001 Viking Tech | In Stock | - | - | Through Hole | Axial | - | 5% | Axial | 350 ppm/°C | 1kOhm | 155°C | -55°C | 250mW | 550 μm | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR1145FACT1001 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 1kOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() CSR0207DTDT1100 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | 110Ohm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV6813 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | - | 681kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR1145FAET2R20 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 2.2Ohm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V3904 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 3.9MOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR1145FAET2201 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 2.2kOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() MFR1145FADT2493 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 249kOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() MFR0623BANV1333 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 133kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR1145FADT5762 Viking Tech | In Stock | - | - | - | - | - | - | - | - | 57.6kOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() CSR0207FTCT0560 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | - | 56Ohm | - | - | 1W | - | - | - | - | Lead Free |