- Resistance
- Tolerance
- Certificates
- Leads
- Max. operating voltage
- Mounting
- Power
- Type of resistor
- Series
- Package / Case
- Power Rating
- Lead Free
Attribute column
Manufacturer
Viking Tech Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Lead Diameter | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFR0623JA-V1501 Viking Tech | In Stock | - | - | Through Hole | Axial | 5% | Axial | 350 ppm/°C | 1.5kOhm | 155°C | -55°C | 250mW | 550 μm | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() CFR0623JA-V1R60 Viking Tech | In Stock | - | - | Through Hole | Axial | 5% | Axial | 350 ppm/°C | 1.6Ohm | 155°C | -55°C | 250mW | 550 μm | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR0623BANV1240 Viking Tech | In Stock | - | - | - | - | - | - | - | 124Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623BANV1213 Viking Tech | In Stock | - | - | - | - | - | - | - | 121kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV3321 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | 3.32kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V1804 Viking Tech | In Stock | - | - | - | - | - | - | - | 1.8MOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623BANV1210 Viking Tech | In Stock | - | - | - | - | - | - | - | 121Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623BANV1211 Viking Tech | In Stock | - | - | - | - | - | - | - | 1.21kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623BACV5601 Viking Tech | In Stock | - | - | - | - | - | - | - | 5.6kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623BACV6801 Viking Tech | In Stock | - | - | - | - | - | - | - | 6.8kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V0130 Viking Tech | In Stock | - | - | - | - | - | - | - | 13Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V3602 Viking Tech | In Stock | - | - | Through Hole | Axial | 5% | Axial | 350 ppm/°C | 36kOhm | 155°C | -55°C | 250mW | 550 μm | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR1145FAET0100 Viking Tech | In Stock | - | - | - | - | - | - | - | 10Ohm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() MFR0623BTCV2002 Viking Tech | In Stock | - | - | - | - | - | - | - | 20kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CSR0207DTEUR750 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | 750mOhm | - | - | 500mW | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V3303 Viking Tech | In Stock | - | - | Through Hole | Axial | 5% | Axial | 0 ppm/°C | 330kOhm | 155°C | -55°C | 250mW | 550 μm | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() CFR0623JA-V3302 Viking Tech | In Stock | - | - | Through Hole | Axial | 5% | Axial | 350 ppm/°C | 33kOhm | 155°C | -55°C | 250mW | 550 μm | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() CSR0204FTCV4R70 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | 4.7Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623BANV56R2 Viking Tech | In Stock | - | - | - | - | - | - | - | 56.2Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623BANV5761 Viking Tech | In Stock | - | - | - | - | - | - | - | 5.76kOhm | - | - | 250mW | - | - | - | - | Lead Free |