- Resistance
- Tolerance
- Certificates
- Leads
- Max. operating voltage
- Mounting
- Power
- Type of resistor
- Series
- Package / Case
- Power Rating
- Lead Free
Attribute column
Manufacturer
Viking Tech Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Lead Diameter | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFR1145FTETR680 Viking Tech | In Stock | - | - | - | - | - | - | - | 680mOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() MFR0623BANV2051 Viking Tech | In Stock | - | - | - | - | - | - | - | 2.05kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V5R60 Viking Tech | In Stock | - | - | - | - | - | - | - | 5.6Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V5100 Viking Tech | In Stock | - | - | Through Hole | Axial | 5% | Axial | 350 ppm/°C | 510Ohm | 155°C | -55°C | 250mW | 550 μm | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() CFR0623JA-V5101 Viking Tech | In Stock | - | - | Through Hole | Axial | 5% | Axial | 350 ppm/°C | 5.1kOhm | 155°C | -55°C | 250mW | 550 μm | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR1145FTDT3003 Viking Tech | In Stock | - | - | - | - | - | - | - | 300kOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() MFR0623BTCV2493 Viking Tech | In Stock | - | - | - | - | - | - | - | 249kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623BANV1330 Viking Tech | In Stock | - | - | - | - | - | - | - | 133Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR1145FADT3301 Viking Tech | In Stock | - | - | - | - | - | - | - | 3.3kOhm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() CFR0623JA-V5102 Viking Tech | In Stock | - | - | Through Hole | Axial | 5% | Axial | 350 ppm/°C | 51kOhm | 155°C | -55°C | 250mW | 550 μm | 2.3mm | 6.3mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR0623BANV7152 Viking Tech | In Stock | - | - | - | - | - | - | - | 71.5kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0623FADV2002 Viking Tech | In Stock | - | - | - | - | - | - | - | 20kOhm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() CSR0207FTDU6001 Viking Tech | In Stock | - | - | - | 0207 | - | - | - | 6kOhm | - | - | 500mW | - | - | - | - | Lead Free | ||
![]() CFR0623JA-U4702 Viking Tech | In Stock | - | - | Through Hole | Axial | 5% | Axial | 350 ppm/°C | 47kOhm | 155°C | -55°C | 500mW | 550 μm | 2.3mm | 9mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR0932DTDU2700 Viking Tech | In Stock | - | - | - | - | - | - | - | 270Ohm | - | - | 500mW | - | - | - | - | Lead Free | ||
![]() CFR0623JA-U4701 Viking Tech | In Stock | - | - | Through Hole | Axial | 5% | Axial | 350 ppm/°C | 4.7kOhm | 155°C | -55°C | 500mW | 550 μm | 2.3mm | 9mm | Non-RoHS Compliant | Lead Free | ||
![]() MFR0623BACV0620 Viking Tech | In Stock | - | - | - | - | - | - | - | 62Ohm | - | - | 250mW | - | - | - | - | Lead Free | ||
![]() MFR0932FADU2002 Viking Tech | In Stock | - | - | - | - | - | - | - | 20kOhm | - | - | 500mW | - | - | - | - | Lead Free | ||
![]() MFR0932FAET0100 Viking Tech | In Stock | - | - | - | - | - | - | - | 10Ohm | - | - | 1W | - | - | - | - | Lead Free | ||
![]() CSR0204FTCV0200 Viking Tech | In Stock | - | - | - | 0204 | - | - | - | 20Ohm | - | - | 250mW | - | - | - | - | Lead Free |